Product Overview: DAC128S085CISQ from Texas Instruments
The DAC128S085CISQ is a highly versatile 12-bit micro-power octal digital-to-analog converter (DAC) from Texas Instruments, designed to meet the demanding needs of industrial, communication, and consumer electronics applications. It is part of Texas Instruments' extensive DAC portfolio, known for its reliability and performance.
Key Features
- Resolution: The DAC128S085CISQ offers a 12-bit resolution, providing precise analog output levels for sensitive applications.
- Channels: This octal DAC features eight independent channels, allowing for multiple signal outputs from a single device.
- Interface: It uses a three-wire SPI serial interface that operates at clock rates up to 40 MHz, facilitating fast data transfer and compatibility with a wide range of microcontrollers and digital systems.
- Supply Voltage: The device operates from a single 2.7V to 5.5V supply, making it suitable for both 3.3V and 5V systems.
- Low Power Consumption: With a typical power consumption of only 0.4 mW at 3V, the DAC128S085CISQ is optimized for power-sensitive applications.
- Settling Time: It boasts a fast settling time of 4.5 µs to within ±0.5 LSB, ensuring quick and accurate updates to the analog output.
- Package: The device comes in a compact 16-pin WQFN package, minimizing the footprint on the PCB and making it ideal for space-constrained applications.
Applications
The DAC128S085CISQ is suited for a broad range of applications, including:
- Process control and automation
- Data acquisition systems
- Portable battery-operated equipment
- Digital gain and offset adjustment
- Automotive systems
- Programmable voltage and current sources
Quality and Support
As with all Texas Instruments products, the DAC128S085CISQ is built to high-quality standards, ensuring reliable performance in critical systems. TI provides comprehensive technical support and extensive documentation, including datasheets, application notes, and design resources to assist developers in integrating this DAC into their designs.