EN
  • EN
  • DE

DAC161S997RGHT

Part No DAC161S997RGHT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT SPI/SRL 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type DAC
Resolution (Bits) 16 b
Data Interface DSP, MICROWIRE, QSPI, Serial, SPI
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 16-WQFN (4x4)
Win Source Part Number 1032408-DAC161S997RGHT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC161S997RGHT CAD Model

Description

The DAC161S997RGHT is a highly integrated Digital-to-Analog Converter (DAC) designed by Texas Instruments for precise current loop control in industrial applications. With its 16-bit resolution and monotonic output, it caters to the demanding requirements of sophisticated control systems, such as those found in process control, factory automation, and smart transmitters.

Key Features:

  • High Resolution: The DAC161S997 provides a 16-bit resolution which ensures fine control over the output current, allowing for precise adjustments in the system it is controlling.
  • Programmable Current Range: It supports a programmable current range of 4-20mA or 0-20mA, which is widely used in industrial control systems for transmitting analog signals over long distances with high immunity to noise.
  • SPI Interface: The device communicates with microcontrollers or processors via a Serial Peripheral Interface (SPI), which is known for its simplicity and effectiveness in data transfer.
  • Integrated Diagnostics: It includes extensive diagnostic features that can detect open circuit, short circuit, over-temperature, and under-voltage conditions, enhancing system reliability and safety.
  • Low Power Consumption: The DAC161S997 is designed for low power operation, making it suitable for use in power-sensitive applications.
  • Robust Design: Encased in a VQFN package, it is built to withstand the harsh conditions commonly found in industrial environments.

Applications:

The DAC161S997RGHT is ideal for a range of industrial applications, including:

  • Process control equipment
  • Factory automation systems
  • Smart transmitters
  • Actuator control
  • PLC analog output modules

In conclusion, the DAC161S997RGHT from Texas Instruments is a sophisticated DAC solution for industrial applications that require high precision, reliability, and ease of integration. This product stands out for its high resolution, programmable output, and robust diagnostic features, making it a top choice for engineers and system designers looking to enhance the performance and safety of their control systems.

You May Also Be Interested in

Asahi Kasei Microsystems
INTEGRATED CIRCUIT / ADC, Audio 24 b 32k ~ 96k I2C, SPI 44-LQFP (10x10)
Lowest to $32.6853
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 192K 48LQFP / ADC, Audio 24 b 192k Serial 48-LQFP (7x7)
Lowest to $28.3218
Asahi Kasei Microsystems
IC ADC/AUDIO 32BIT 768K 48QFN / ADC, Audio 32 b 768k DSD, PCM 48-QFN (7x7)
Lowest to $6.5533
Analog Devices Inc.
8-BIT SAR ADC, 2 CHANNEL
Need more? Email Us
Texas Instruments
Lowest to $8.2680
Texas Instruments
IC ADC VIDEO 100HTQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 8BIT 16WSON
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 96K 16SOIC / DAC, Audio 24 b 96k SPI 16-SOIC
Lowest to $39.0171
Texas Instruments
IC ISOLATED MOD 16BIT 78K 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2788 $52.4608
33+ $3.0713 $101.3529
51+ $2.9676 $151.3476
73+ $2.7600 $201.4800
95+ $2.6563 $252.3485
118+ $2.5525 $301.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,980 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess