EN
  • EN
  • DE

DAC34SH84IZAYR

Part No DAC34SH84IZAYR
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT PAR 4CH 196NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 4
Settling Time 10ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Analog Supply Voltage 3.14 V to 3.46 V
Digital Supply Voltage 1.25 V to 1.35 V
INL/DNL (LSB) ±4, ±2
Temperature Range - Operating -40°C to 85°C
Case / Package 196-NFBGA (12x12)
Win Source Part Number 1032420-DAC34SH84IZAYR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC34SH84IZAYR CAD Model

Description

DAC34SH84IZAYR - Texas Instruments Digital-to-Analog Converter

The DAC34SH84IZAYR is a high-performance, quad-channel digital-to-analog converter (DAC) from the renowned manufacturer, Texas Instruments. This integrated circuit is designed to cater to the demanding needs of modern communication systems, test equipment, and data acquisition platforms that require high-speed data conversion with exceptional accuracy and stability.

Key Features

  • High-Speed Performance: With a maximum sampling rate of up to 1.5 GSPS (Giga-Samples Per Second), the DAC34SH84IZAYR is capable of handling high-throughput applications with ease, making it ideal for advanced signal generation in both wired and wireless communication systems.
  • Quad-Channel Configuration: This DAC features four independent channels that allow for multiple signal outputs simultaneously, providing flexibility and support for complex signal processing tasks.
  • High Resolution: The 16-bit resolution of the DAC34SH84IZAYR ensures fine granularity in the digital-to-analog conversion process, resulting in precise and detailed analog output signals.
  • Integrated Interpolation Filters: It includes built-in 2x, 4x, and 8x interpolation filters, which reduce the load on the external digital signal processing components by effectively increasing the input data rate.
  • JESD204B Support: The device supports the JESD204B serial interface, which simplifies board design and layout by reducing the number of data input lines required for high-speed data transfer.
  • Low Power Consumption: Despite its high-speed capabilities, the DAC34SH84IZAYR is designed for efficient power usage, which is crucial for temperature-sensitive applications or when power conservation is paramount.

Applications

The DAC34SH84IZAYR is versatile and can be used in a variety of applications, including:

  • Wireless Infrastructure (e.g., base stations for 3G, 4G, and emerging 5G networks)
  • High-Speed Data Acquisition Systems
  • Direct Digital Synthesis (DDS) for signal generators
  • Medical Imaging Equipment
  • Test and Measurement Instruments

Overall, the DAC34SH84IZAYR from Texas Instruments represents a blend of high-speed performance, precision, and versatility, making it an excellent choice for designers looking to push the boundaries of digital-to-analog conversion in their advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Intersil
Lowest to $7.1344
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.5528 $52.5528
3+ $43.1203 $129.3609
4+ $41.7728 $167.0912
5+ $40.4253 $202.1265
7+ $39.0778 $273.5446
9+ $35.0352 $315.3168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess