EN
  • EN
  • DE

DAC5662AIPFB

Part No DAC5662AIPFB
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT DUAL 275MSPS 48TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Number of Bits 12
Number of D/A Converters 2
Settling Time 20ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 3 V to 3.6 V
Digital Supply Voltage 3 V to 3.6 V
INL/DNL (LSB) ±0.3, ±0.2
Temperature Range - Operating -40°C to 85°C
Case / Package 48-TQFP (7x7)
Win Source Part Number 013614-DAC5662AIPFB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC5662AIPFB CAD Model

Description

Product Overview

The DAC5662AIPFB is a high-performance, dual-channel digital-to-analog converter (DAC) designed to deliver superior analog output with precision and efficiency. This advanced component is ideal for various applications requiring high-speed data conversion and signal processing capabilities.

Features and Benefits

  • Dual-Channel Output: Provides parallel data streams for simultaneous processing.
  • High-Speed Conversion: Supports up to 500 MSPS conversion rate for dynamic signal handling.
  • Low Power Consumption: Ensures energy-efficient operation, extending the lifetime of battery-powered devices.
  • High Resolution: 16-bit resolution for accurate signal reproduction and minimal distortion.
  • Wide Temperature Range: Suitable for use in various environments, from industrial to consumer applications.

Applications

  • Wireless Communication Systems
  • Medical Imaging Equipment
  • Test and Measurement Devices
  • Radar and Satellite Systems
  • Consumer Electronics

Additional Information

The DAC5662AIPFB ensures minimal signal lag and high fidelity, making it a preferred choice for designers who prioritize both performance and reliability in their systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612
Analog Devices Inc.
IC DAC 14BIT VOUT 32CH 74CSBGA
Lowest to $218.0452
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Analog Devices Inc.
IC DAC 12BIT V-OUT 8UMAX
Lowest to $13.0971
Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
Linear Technology
IC D/A CONV 16BIT PAR 28-SSOP
Need more? Email Us
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5830 $57.1660
5+ $23.4528 $117.2640
7+ $22.7199 $159.0393
10+ $21.9870 $219.8700
12+ $21.2541 $255.0492
16+ $19.0554 $304.8864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 332 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess