EN
  • EN
  • DE

DAC5687MPZPEP

Part No DAC5687MPZPEP
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 100HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tray
Product Status Active
Programmable Not Verified
Number of Bits 16
Number of D/A Converters 2
Settling Time 10.4ns (Typ)
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Serial
Reference Type External, Internal
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 1.71V ~ 2.15V
INL/DNL (LSB) ±4, ±5
Architecture Current Sink
Temperature Range - Operating -55°C ~ 125°C
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-HTQFP (14x14)
Mounting Type Surface Mount
Base Product Number DAC5687
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 583792-DAC5687MPZPEP
Ultra Librarian 3D Model Ultra Librarian DAC5687MPZPEP CAD Model

Description

Texas Instruments DAC5687MPZPEP Dual-Channel 16-Bit 500 MSPS Digital-to-Analog Converter

The Texas Instruments DAC5687MPZPEP is a high-performance, dual-channel 16-bit digital-to-analog converter (DAC) designed to deliver exceptional speed and precision for a wide range of applications. With a maximum sampling rate of 500 MSPS (mega-samples per second), this converter is an ideal choice for demanding applications such as wireless communications, test equipment, and advanced radar systems that require high-speed data conversion with minimal distortion.

Key Features:

  • High-Speed Performance: The DAC5687MPZPEP supports a maximum sampling rate of 500 MSPS, enabling high-speed signal processing for time-critical applications.
  • Dual-Channel Output: With two 16-bit DAC channels, this component can output complex signals or manage multiple signal paths simultaneously, increasing system flexibility and performance.
  • Enhanced Linearity: The device offers exceptional linearity, which ensures accurate signal representation and minimizes errors in the conversion process.
  • Integrated Interpolation Filters: Built-in 2x, 4x, and 8x interpolation filters reduce the complexity of the digital signal processing required before the DAC, simplifying system design.
  • Flexible Interface: The DAC5687MPZPEP features a parallel LVCMOS/LVDS data interface, providing versatility in connecting with a wide array of digital systems.
  • Programmable Clock Multiplier: The onboard PLL (Phase-Locked Loop) and clock multiplier facilitate the use of lower frequency external clocks while still achieving high-speed operation.

Applications:

  • Wireless Infrastructure (GSM, WCDMA, LTE)
  • Instrumentation and Test Equipment
  • Military Systems and Radar
  • Communications Equipment

The DAC5687MPZPEP is housed in a compact 64-pin HTQFP (Heat-Sink Thin Quad Flat Pack) package, ensuring a small footprint and ease of integration into system designs. It also features an extended operating temperature range, making it suitable for use in environments with stringent thermal requirements.

Overall, the Texas Instruments DAC5687MPZPEP is a robust and versatile digital-to-analog converter that offers the precision and speed necessary for high-performance digital signal processing applications. Its advanced features and capabilities make it a go-to choice for engineers seeking to optimize their systems for speed and accuracy.

You May Also Be Interested in

Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407
Analog Devices Inc.
IC DAC 14BIT V-OUT 74CSPBGA
Lowest to $67.2314
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Analog Devices Inc.
IC DAC 14BIT 32CH HS 74CSBGA
Lowest to $167.9105
Analog Devices Inc.
IC DAC 12BIT V-OUT 8UMAX
Lowest to $13.0971
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.4850 $95.4850
2+ $92.4048 $184.8096
3+ $89.3247 $267.9741
4+ $80.0842 $320.3368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess