EN
  • EN
  • DE

DAC6574IDGSRG4

Part No DAC6574IDGSRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 10-bit, Quad, Digital-to-Analog Converter with I2C interface 10-VSSOP -40 to 105
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package VSSOP
Conversion Rate 188 ksps
Differential Nonlinearity 0.5 LSB
Integral Nonlinearity (INL) 2 LSB
Interface I2C, Serial
Lead Free Contains Lead
Maximum Operating Temperature 105 °C
Max Power Dissipation 1.5 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 600 µA
Number of Bits 10
Number of Channels 4
Number of Converters 2
Number of DAC Channels 4
Number of Pins 10
Output Type Voltage
Packaging Tape and Reel
Power Consumption 1.5 mW
Radiation Hardening No
Resolution 1.25 B
RoHS Compliant
Sampling Rate 188 ksps
Settling Time 7 µs
Supply Type Single
Win Source Part Number 976411-DAC6574IDGSRG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC6574IDGSRG4 CAD Model

Description

Introducing the DAC6574IDGSRG4 from Texas Instruments

The DAC6574IDGSRG4 is a high-performance, quad, 16-bit digital-to-analog converter (DAC) designed by Texas Instruments to meet the stringent requirements of precision data conversion and control applications. This versatile component is an ideal choice for a wide range of systems including industrial process control, automated test equipment, and digital signal processing.

At the heart of the DAC6574IDGSRG4 is its exceptional accuracy and stability. The device boasts a 16-bit resolution which ensures fine granularity in the analog output, providing users with precise control over their analog signals. This resolution, coupled with a low-glitch energy and a monotonic output, makes it perfect for applications where a smooth and stable analog signal is critical.

The DAC6574IDGSRG4 operates from a single 2.7V to 5.5V supply, making it flexible for use in various system voltages. It also features a wide output range that can be amplified or buffered to match the needs of the subsequent stage. The internal reference of the DAC6574IDGSRG4 has a 2ppm/°C temperature coefficient and is turned off by default, which allows the use of an external reference to match the precision needs of different applications.

Communication with the DAC6574IDGSRG4 is accomplished through an I2C-compatible serial interface, which supports standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) modes. This digital interface minimizes the number of pins required and simplifies PCB layout. Additionally, the device includes a power-on reset circuit that ensures the DAC output powers up at zero volts and remains there until a valid write to the device takes place.

The compact 10-pin VSSOP (DGSR) package of the DAC6574IDGSRG4 helps in reducing the footprint on the PCB, which is crucial for space-constrained applications. Furthermore, the device is fully specified over the extended industrial temperature range of -40°C to +105°C, ensuring reliable performance in harsh environments.

Overall, the DAC6574IDGSRG4 from Texas Instruments is a robust and reliable choice for designers looking to integrate a high-quality DAC into their systems. Its combination of performance, flexibility, and compact size makes it a valuable component for precision analog output tasks.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Texas Instruments
IC ANLG MON/CTRL 12BIT 64HTQFP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1175 $56.9400
18+ $5.8400 $105.1200
27+ $5.6575 $152.7525
37+ $5.4750 $202.5750
48+ $5.2925 $254.0400
64+ $4.7450 $303.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess