EN
  • EN
  • DE

DAC702BH

Part No DAC702BH
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Monolithic 16-Bit DIGITAL-TO-ANALOG CONVERTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1166490-DAC702BH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC702BH CAD Model

Description

The DAC702BH is a precision digital-to-analog converter (DAC) developed by Texas Instruments, designed to cater to a wide range of applications requiring high accuracy and stability. This particular model is part of the DAC70x series of monolithic 16-bit digital-to-analog converters that have been engineered to provide reliable performance in systems requiring digital control of analog signals.

Key Features

  • Resolution: The DAC702BH boasts a 16-bit resolution, offering fine granularity and precise control over the analog output.
  • Linearity: Ensuring high accuracy, this DAC features a very low integral nonlinearity (INL) and differential nonlinearity (DNL), which are critical for high-end instrumentation and calibration systems.
  • Settling Time: With a fast settling time, the DAC702BH is suitable for applications that require quick changes in voltage levels without sacrificing output accuracy.
  • Output Range: The device provides a versatile bipolar output range, which can be easily interfaced with subsequent analog circuitry.
  • Interface: The digital interface is compatible with most microprocessors and digital systems, ensuring easy integration into a wide variety of designs.
  • Stability: Temperature drift is minimized, which is crucial for applications where consistent performance over a wide temperature range is essential.

Applications

The DAC702BH is ideal for use in high-precision applications such as:

  • Automated test equipment
  • Data acquisition systems
  • Process control
  • Digital calibration
  • Medical instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DAC702BH is no exception. This product is manufactured under stringent conditions to ensure that each unit meets the high standards expected by industry professionals. With its robust design and proven performance, the DAC702BH is a reliable choice for systems that cannot afford errors or inaccuracies in their analog output.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Coilcraft
SMT Power Inductors
Lowest to $0.9298
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess