EN
  • EN
  • DE

DAC702LH

Part No DAC702LH
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Monolithic 16-Bit DIGITAL-TO-ANALOG CONVERTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1166492-DAC702LH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC702LH CAD Model

Description

The DAC702LH is a precision digital-to-analog converter (DAC) from Texas Instruments, designed for applications requiring high accuracy and stability. This product stands out in the market for its exceptional performance and reliability, making it a perfect fit for industrial, medical, and high-end audio applications.

Key Features

  • High Resolution: The DAC702LH offers a 16-bit resolution, providing fine granularity in analog output, which is essential for applications that demand precise control over signal generation.
  • Monotonicity: This DAC guarantees monotonicity over the entire operating temperature range, ensuring a consistent and predictable output that increases linearly with the digital input value.
  • Low Noise: With its low-noise design, the DAC702LH minimizes unwanted signal disturbances, thereby enhancing the signal integrity and accuracy of the system it is integrated into.
  • Flexible Reference Input: It accepts a wide range of reference voltages, giving designers the flexibility to choose the reference best suited for their application requirements.
  • High Stability: The DAC702LH features excellent thermal stability and low drift, which maintains the output accuracy even under varying temperature conditions.

Applications

The DAC702LH is versatile and can be used in a variety of applications. Its precision and stability make it ideal for:

  • Process control and automation systems
  • Data acquisition systems
  • Medical equipment such as diagnostic and monitoring devices
  • High-end audio equipment for studio and audiophile-grade systems
  • Test and measurement instruments

Technical Specifications

  • Resolution: 16 bits
  • Settling Time: Typically fast for quick response applications
  • Interface: Parallel data input for easy integration with microcontrollers and digital systems
  • Package: Available in a robust package suitable for commercial and industrial environments

The DAC702LH by Texas Instruments is a testament to the company's commitment to high-quality, precision-engineered products. Whether you are designing a sophisticated audio system or a critical industrial control application, the DAC702LH provides the performance and reliability needed to meet the most demanding requirements.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess