EN
  • EN
  • DE

DAC708KH-BI

Part No DAC708KH-BI
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032878-DAC708KH-BI
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC708KH-BI CAD Model

Description

Texas Instruments DAC708KH-BI: Precision Digital-to-Analog Converter

The Texas Instruments DAC708KH-BI is a high-performance, precision digital-to-analog converter (DAC) designed for industrial and professional applications where accuracy and stability are critical. This 16-bit DAC features a bipolar output and is encapsulated in a robust package that ensures reliable operation under varying conditions.

The DAC708KH-BI is based on advanced CMOS technology, which provides low power consumption while maintaining high-speed operation. With a guaranteed monotonicity over the entire operating temperature range, this DAC delivers a consistent and predictable output, making it ideal for high-end instrumentation, automated test equipment, and process control systems.

One of the key attributes of the DAC708KH-BI is its programmable voltage output range. Users can select between multiple bipolar ranges, allowing for versatility in various application settings. The device also features a precision voltage reference that has a low temperature coefficient, ensuring the accuracy of the output voltage over temperature variations.

The DAC708KH-BI offers excellent linearity, with a total unadjusted error (TUE) of ±1 LSB max, which ensures a high degree of precision in the digital-to-analog conversion process. Furthermore, the device incorporates a double-buffered data input system, which allows for smooth and seamless updates to the output voltage without glitches.

Integration with digital systems is made easy thanks to the DAC708KH-BI's compatibility with standard logic families. The device also includes a data readback feature that allows the user to verify the contents of the DAC register, adding an extra layer of control for critical applications.

Overall, the Texas Instruments DAC708KH-BI is a reliable and precise solution for converting digital signals into accurate analog voltages. Its robust design, combined with advanced features, makes it a top choice for engineers and professionals looking to achieve high-fidelity analog outputs in their digital systems.

You May Also Be Interested in

Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
ON Semiconductor
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0266
TDK Corporation
Lowest to $0.2041

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess