EN
  • EN
  • DE

DAC7562TDSCT

Part No DAC7562TDSCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 10WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168751-DAC7562TDSCT
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Series Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number DAC7562
Operating Temperature -40°C ~ 125°C
Package / Case 10-WFDFN Exposed Pad
Mounting Type Surface Mount
Architecture String DAC
Settling Time 10µs (Typ)
Ultra Librarian 3D Model Ultra Librarian DAC7562TDSCT CAD Model

Description

Introducing the DAC7562TDSCT from Texas Instruments

The DAC7562TDSCT is a state-of-the-art, precision dual-channel, 12-bit digital-to-analog converter (DAC) designed by Texas Instruments. This advanced component is part of TI's extensive range of high-performance integrated circuits and is tailored to meet the stringent requirements of modern electronic systems. The DAC7562TDSCT is an ideal solution for applications requiring high accuracy and low power consumption in a compact form factor.

At the heart of the DAC7562TDSCT lies its exceptional resolution. With 12-bit accuracy, this DAC ensures that analog outputs are delivered with fine granularity, making it perfect for precision applications such as industrial automation, process control, and professional audio equipment. Each of the two channels can be independently programmed via a serial interface, offering flexibility and ease of integration into various system architectures.

One of the key features of the DAC7562TDSCT is its outstanding power efficiency. Operating on a wide supply range of 2.7V to 5.5V, the device boasts a low power consumption, which is crucial for portable and battery-powered devices. Additionally, it includes a power-down feature that further reduces the power consumption when the DAC is not in active use, thereby extending battery life and reducing energy costs.

The robust design of the DAC7562TDSCT ensures reliable performance even in harsh environments. It is available in a compact, surface-mount, 10-pin VSSOP package, making it suitable for space-constrained applications. Moreover, the device's integrated output amplifiers and reference voltage circuitry simplify the design process, reducing the need for external components and saving valuable board space.

For design engineers looking for a high-quality DAC solution, the DAC7562TDSCT from Texas Instruments stands out with its precision, low power consumption, and ease of use. Whether it's for industrial, communication, or consumer electronics, the DAC7562TDSCT provides the performance and reliability that professionals demand.

Explore the possibilities with the DAC7562TDSCT and elevate your designs to new levels of precision and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT DUAL 125MSPS 48LQFP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 8UMAX
Lowest to $29.1045
Maxim Integrated
IC DAC 14BIT A-OUT 20SOIC
Lowest to $10.0855
Analog Devices Inc.
IC DAC 16BIT A-OUT 170BGA
Lowest to $349.2538
Fairchild/ON Semiconductor
DAC 8BIT TRIPLE 150MHZ 48LQFP
Lowest to $13.1508
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407
Analog Devices Inc.
IC DAC 8BIT V-OUT 16QSOP
Lowest to $5.3553
Texas Instruments
LOW-POWER QUADRUPLE 8-BIT DIGITAL-TO-ANALOG CONVERTER
Lowest to $7.6887

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7933 $54.5531
16+ $6.3945 $102.3120
25+ $6.1947 $154.8675
34+ $5.9948 $203.8232
44+ $5.7950 $254.9800
58+ $5.1955 $301.3390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,130 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess