EN
  • EN
  • DE
  • IT

DAC7614U

Part No DAC7614U
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC QUAD/SERIAL 12-BIT D/A 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Bits 12
Number of D/A Converters 4
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage ±5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 16-SOIC
Win Source Part Number 013670-DAC7614U
Family Name DAC7614
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC7614U CAD Model

Description

DAC7614U - Ultra-Low Power Digital-to-Analog Converter

The DAC7614U is tailored for applications where ultra-low power consumption is critical. This makes it an ideal solution for portable and remote sensing applications where battery life and efficiency are prioritized.

  • Applications:
    • Portable medical devices
    • Remote sensing equipment
    • Environmental monitoring systems
    • Wearable technology
  • Features and Benefits:
    • Ultra-low power operation for extended battery life
    • Compact footprint suitable for space-constrained designs
    • 16-bit precision
    • Temperature stability for consistent performance
    • Flexible power supply options
  • Additional Details:

    The DAC7614U's design is optimized to ensure minimal energy usage without sacrificing performance, making it ideal for devices that require long operational periods on limited power resources.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT V-OUT 20DIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT A-OUT 24CDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 8UMAX
Lowest to $14.6686
Maxim Integrated
IC DAC 12BIT V-OUT 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT W/BUFF MULT 20-DIP / Bit Digital to Analog Converter 20-PDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT MULT W/BUFF 28-CDIP
Need more? Email Us
Texas Instruments
DAC, PARALLEL, WORD INPUT / Bit Digital to Analog Converter
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT W/BUFF MULT 20-PLCC
Lowest to $23.9960
Analog Devices Inc.
IC DAC 8BIT 12CH W/SD 20-DIP / Bit Digital to Analog Converter 20-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.8836 $73.7672
4+ $30.2635 $121.0540
6+ $29.3178 $175.9068
8+ $28.3721 $226.9768
11+ $27.4263 $301.6893
14+ $24.5892 $344.2488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess