EN
  • EN
  • DE
  • IT

MAX5355EUA-TG069

Part No MAX5355EUA-TG069
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 8UMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Number of Bits 10
Number of D/A Converters 1
Settling Time 10µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface 3-Wire Serial, Microwire, QSPI, SPI
Reference Type External
Voltage - Supply, Analog 3.15V ~ 3.6V
Voltage - Supply, Digital 3.15V ~ 3.6V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-µMAX
Mounting Type Surface Mount
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 882058-MAX5355EUA-TG069
Ultra Librarian 3D Model Ultra Librarian MAX5355EUA-TG069 CAD Model

Description

Maxim Integrated MAX5355EUA-TG069 Digital-to-Analog Converter

The MAX5355EUA-TG069 from Maxim Integrated is a precision digital-to-analog converter (DAC) designed for applications requiring high-performance digital-to-analog conversion in a compact package. This device is part of a family of 8-bit DACs that provide a high level of integration, featuring an internal reference and an output amplifier, which simplifies design and saves board space.

The MAX5355EUA-TG069 operates from a single 2.7V to 5.5V power supply, making it suitable for both 3V and 5V systems. Its power-efficient design and low power consumption make it an excellent choice for battery-operated portable devices, as well as for industrial, automotive, and communication systems where power efficiency is crucial.

Key features of the MAX5355EUA-TG069 include:

  • High Accuracy: The DAC offers excellent accuracy with its 8-bit resolution, ensuring precise analog output for sensitive applications.
  • Internal Reference: The inclusion of an internal reference voltage eliminates the need for external components, reducing system complexity and cost.
  • Buffered Output: An integrated output buffer provides the ability to drive capacitive loads, making it versatile for various output applications.
  • Simple Interface: A three-wire serial interface is used for communication, supporting easy integration with most microcontrollers and digital systems.
  • Compact Package: The device is offered in a space-saving 8-pin µMAX package, ideal for applications where space is at a premium.

Applications for the MAX5355EUA-TG069 are diverse and include portable instruments, digital gain and offset adjustment, programmable voltage and current sources, and process control systems. The device's reliability and performance are backed by Maxim Integrated's reputation for quality in precision analog circuits.

Overall, the MAX5355EUA-TG069 is a versatile and reliable component for designers looking to implement a digital-to-analog conversion within their electronic projects. Its combination of high precision, low power consumption, and ease of use makes it a valuable addition to a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 10BIT DUAL 125MSPS 48LQFP / Bit Digital to Analog Converter 48-LQFP (7x7)
Lowest to $5.6480
Analog Devices Inc.
IC DAC 12BIT W/BUFF MULT 20-DIP / Bit Digital to Analog Converter 20-PDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT 12CH W/SD 20-DIP / Bit Digital to Analog Converter 20-PDIP
Need more? Email Us
Analog Devices Inc.
DAC MICROCONVERTER DUAL TSSOP / Bit Digital to Analog Converter
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT QUAD SERIAL 28-SSOP
Lowest to $63.0631
Maxim Integrated
IC DAC 10BIT V-OUT 8UMAX
Lowest to $14.6686
Analog Devices Inc.
IC DAC 14BIT 160MSPS 48-LQFP / Bit Digital to Analog Converter 48-LQFP (7x7)
Lowest to $22.9090
Analog Devices Inc.
IC DAC 10BIT DUAL R-R 16-TSSOP / Bit Digital to Analog Converter 16-TSSOP
Lowest to $18.2617
Analog Devices Inc.
IC DAC 8BIT A-OUT 16DIP / 8 Bit Digital to Analog Converter 1 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6686 $58.6744
10+ $12.0359 $120.3590
15+ $11.6598 $174.8970
20+ $11.2837 $225.6740
26+ $10.9075 $283.5950
35+ $9.7792 $342.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess