EN
  • EN
  • DE

ADUCOSC100

Part No ADUCOSC100
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC MICROCONVERTER DUAL TSSOP / Bit Digital to Analog Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series *
Package Tube
Product Status Obsolete
Programmable Not Verified
Base Product Number ADUCOS
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 44649-ADUCOSC100
Ultra Librarian 3D Model Ultra Librarian ADUCOSC100 CAD Model

Description

ADUCOSC100 Precision Oscillator from Analog Devices Inc.

The ADUCOSC100 is a state-of-the-art precision oscillator module designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-performance component is engineered to provide a stable and reliable clock signal, which is crucial for the synchronization of digital circuits.

Key Features:

  • High Frequency Stability: The ADUCOSC100 offers exceptional frequency stability, making it an ideal choice for applications that require a consistent clock source.
  • Low Phase Noise: With its low phase noise characteristics, the oscillator ensures minimal jitter and distortion in signal processing applications, leading to higher data integrity.
  • Wide Operating Temperature Range: Designed to perform reliably across a broad range of temperatures, this oscillator can withstand harsh environmental conditions without compromising on performance.
  • Compact Footprint: The small size of the ADUCOSC100 makes it suitable for space-constrained applications, allowing for more efficient use of PCB real estate.
  • Long-term Reliability: Analog Devices Inc. is known for its commitment to quality, and the ADUCOSC100 is built to offer long-term reliability for critical applications.

Applications:

The ADUCOSC100 is versatile and can be used in a variety of applications, including:

  • Telecommunications
  • Industrial Control Systems
  • Medical Equipment
  • Networking Hardware
  • Consumer Electronics

Technical Specifications:

The oscillator operates at a nominal frequency, which can be specified according to the needs of the application. It requires a stable power supply and has specific input and output impedance requirements to maintain signal integrity. Detailed technical specifications can be obtained from the Analog Devices Inc. datasheet for the ADUCOSC100.

Conclusion:

For designers and engineers looking for a reliable and precise clock source, the ADUCOSC100 from Analog Devices Inc. offers an optimal solution. Its blend of performance, stability, and compact design makes it a go-to choice for a wide array of electronic products and systems.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess