The AD9763AST is a high-performance, dual 10-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the TxDAC series of converters, which are specifically optimized for the demanding performance requirements of data communications and telecommunications systems.
Key Features
- Resolution: Dual 10-bit DACs offering precise digital control over output signals.
- Update Rate: Capable of update rates up to 125 MSPS, making it suitable for high-speed applications.
- Integrated 2x Interpolation Filters: Reduces the complexity of analog filters in the signal chain.
- Low Power Consumption: Designed for efficiency, it operates on a single 3.3 V power supply, minimizing power requirements.
- On-Chip Voltage Reference: Provides a stable voltage reference, which simplifies the design and enhances performance.
- Edge-Triggered Input Latches: Ensures reliable and accurate data capture at high speeds.
- CMOS-Compatible Digital Interface: Allows easy integration with a variety of digital signal processors (DSPs) and microcontrollers.
Applications
The AD9763AST is ideal for a wide range of applications, including:
- Base stations for wireless communications
- Cable modem termination systems
- Broadband data communications
- Direct digital synthesis (DDS)
- IF/RF digital modulation
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality and reliability, and the AD9763AST is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity in the most demanding of environments.
Ordering Information
The AD9763AST is available in a 48-lead LQFP (Low Profile Quad Flat Package) and is specified over the industrial temperature range (-40°C to +85°C). For detailed specifications, technical documents, and potential sample requests, customers should visit the official Analog Devices Inc. website or contact their sales representatives.