EN
  • EN
  • DE

DAC7643

Part No DAC7643
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 16-Bit, Dual Voltage Output DIGITAL-TO-ANALOG CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1166574-DAC7643
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC7643 CAD Model

Description

The DAC7643 from Texas Instruments is a highly sophisticated digital-to-analog converter (DAC) designed for precision applications requiring high resolution and accuracy. This advanced DAC is part of Texas Instruments' extensive line of data converters that cater to a wide range of industrial, communication, and scientific applications.

Key Features

  • High Resolution: The DAC7643 offers 16-bit resolution, allowing for fine-grained analog output with a high degree of precision.
  • Dual-Channel Output: It features dual independent DAC channels, enabling the simultaneous output of two analog signals from digital inputs.
  • Flexible Interface: With a versatile serial interface, the DAC7643 is compatible with a variety of microcontrollers and digital systems, ensuring ease of integration into complex designs.
  • Programmable Settling Time: Users can program the settling time to optimize the performance for specific applications, balancing speed and accuracy.

Applications

The DAC7643 is ideally suited for applications that require high-precision analog output, such as:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAQ)
  • Industrial Process Control
  • Medical Instrumentation
  • High-resolution Imaging Systems

Performance Specifications

With a dynamic range that ensures low noise and high fidelity, the DAC7643's performance specifications are tailored for demanding environments. The device operates over a wide temperature range, making it suitable for industrial applications. Furthermore, it provides excellent linearity and low output glitch energy, which are critical for precision control and waveform generation tasks.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the DAC7643 is no exception. It is built using high-quality materials and rigorous manufacturing processes, ensuring long-term reliability for mission-critical systems. Additionally, Texas Instruments provides comprehensive technical support and documentation, simplifying design-in and reducing time to market for products incorporating the DAC7643.

You May Also Be Interested in

Harris Corporation
Operational Amplifiers
Need more? Email Us
Intersil Corporation
Dual, 4.5MHz, BiMOS Operational Amplifier with MOSFET Input/Bipolar Output
Need more? Email Us
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.4736
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
BRIGHT LED
Yellow Green Suitable for all SMT assembly methods.
Lowest to $0.0658
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
Fairchild/ON Semiconductor
5A Adjustable/Fixed Low Dropout Linear Regulator
Need more? Email Us
Infineon Technologies
Light Emitting Diode (LED) Driver IC Provides Constant LED Current Independent of Supply Voltage Variation
Lowest to $0.2502
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.5178 $67.0356
4+ $27.5018 $110.0072
6+ $26.6423 $159.8538
8+ $25.7829 $206.2632
11+ $24.9235 $274.1585
14+ $22.3452 $312.8328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess