EN
  • EN
  • DE

DAC7718SRGZR

Part No DAC7718SRGZR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 12BIT V-OUT 48VQFN  /  12 Bit Digital to Analog Converter 8 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Number of Bits 12
Number of D/A Converters 8
Settling Time 15µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog ±4.5V ~ 18V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Mounting SMD (SMT)
Base Product Number DAC7718
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1229943-DAC7718SRGZR
Ultra Librarian 3D Model Ultra Librarian DAC7718SRGZR CAD Model

Description

Product Overview: DAC7718SRGZR from Texas Instruments

The DAC7718SRGZR is a highly versatile octal, 12-bit, digital-to-analog converter (DAC) from the renowned semiconductor manufacturer, Texas Instruments. This precision DAC is designed to meet the rigorous demands of industrial applications, including automated test equipment, data acquisition systems, and process control.

The device operates from a single 2.7V to 5.5V supply, providing great flexibility in various power environments. With an integrated 2.5V internal reference that offers an impressive 5ppm/°C temperature coefficient, the DAC7718SRGZR ensures accurate and stable performance across a wide range of temperatures, making it highly reliable for critical applications.

The DAC7718SRGZR features a serial peripheral interface (SPI) that supports high-speed data transfers, which is essential for systems requiring fast update rates. This interface is compatible with QSPI, MICROWIRE, and DSP interface standards, ensuring easy integration into a wide array of existing designs and systems.

One of the key attributes of the DAC7718SRGZR is its octal channel output, which allows for simultaneous control of eight different analog outputs. This makes it a highly efficient solution for systems that need to manage multiple signal paths concurrently. Each channel can be individually programmed with a dedicated 16-bit input shift register, which is used to update the DAC registers.

The device also boasts a programmable internal reference, which can be turned off if an external reference is preferred, providing additional flexibility. Moreover, the DAC7718SRGZR includes a power-on-reset circuit that ensures the DAC output powers up at zero scale or midscale and remains there until a valid write to the device takes place.

The DAC7718SRGZR comes in a compact VQFN-48 package, which is ideal for space-constrained applications without compromising on performance. Texas Instruments' commitment to quality and performance is evident in this product, making it a top choice for designers looking for a reliable and efficient multi-channel DAC solution.

You May Also Be Interested in

Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Maxim Integrated
MULTICHANNEL ADCS/DACS
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.2702 $53.2702
3+ $43.7089 $131.1267
4+ $42.3430 $169.3720
5+ $40.9771 $204.8855
7+ $39.6112 $277.2784
9+ $35.5135 $319.6215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 311 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess