EN
  • EN
  • DE

DAC7741Y

Part No DAC7741Y
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 16-Bit, Single Channel DIGITAL-TO-ANALOG CONVERTER With Internal Reference and Parallel Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1166599-DAC7741Y
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC7741Y CAD Model

Description

The DAC7741Y from Texas Instruments is a high-performance, precision 16-bit digital-to-analog converter (DAC) designed to deliver unparalleled accuracy and stability. Suited for demanding applications that require high precision, such as industrial process control, automated test equipment, and data acquisition systems, the DAC7741Y is a vital component for professionals seeking reliable and consistent analog output.

Key Features

  • 16-Bit Resolution: Offers fine granularity, enabling precise control over analog signals.
  • High Linearity: Integral nonlinearity (INL) and differential nonlinearity (DNL) specifications ensure accurate and stable performance.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for portable and battery-operated equipment.
  • Flexible Reference Inputs: Supports both external and internal reference voltages, providing versatility in various system designs.
  • Serial Interface: Features a standard serial input interface that simplifies connection to microcontrollers and digital systems.
  • Settling Time: Fast output settling time allows for quick response in dynamic systems.

Product Benefits

The DAC7741Y offers engineers and designers a balance of performance and ease of use. Its high resolution and precision enable the delivery of smooth and accurate analog signals, which are essential for maintaining the integrity of the output in sensitive applications. The low power consumption of the DAC7741Y makes it an ideal choice for power-sensitive designs, while its flexible reference input options allow for customization to specific system requirements.

Moreover, the device's robust serial interface ensures easy integration into existing digital systems, reducing development time and simplifying the design process. With its fast settling time, the DAC7741Y is capable of keeping pace with high-speed systems, making it a reliable choice for applications where performance cannot be compromised.

Applications

  • Industrial Process Control
  • Automated Test Equipment
  • Data Acquisition Systems
  • Precision Instrumentation

In conclusion, the Texas Instruments DAC7741Y is a versatile and reliable DAC that offers the precision and performance required for sophisticated analog signal processing tasks.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3052 $57.2208
9+ $11.7376 $105.6384
14+ $11.3708 $159.1912
19+ $11.0040 $209.0760
24+ $10.6372 $255.2928
32+ $9.5368 $305.1776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess