EN
  • EN
  • DE

DAC7800LU/1K

Part No DAC7800LU/1K
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Dual Monolithic CMOS 12-Bit Multiplying Digital-to-Analog Converter 16-SOIC -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Lead Free Contains Lead
Number of Bits 12
Number of Pins 16
Packaging Bulk
Power Consumption 1 mW
Resolution 1.5 B
RoHS Non-Compliant
Settling Time 800 ns
Win Source Part Number 1018275-DAC7800LU/1K
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DAC7800LU/1K CAD Model

Description

The DAC7800LU/1K from Texas Instruments is a high-performance, 12-bit digital-to-analog converter (DAC) that offers exceptional accuracy and stability. This precision DAC is part of Texas Instruments' extensive range of data converters which are designed to meet the needs of various applications, from industrial automation to advanced scientific instruments.

Featuring a unique, high-speed, microprocessor-compatible interface, the DAC7800LU/1K can easily be integrated into a variety of digital systems. This interface allows for fast data transfers, making the DAC7800LU/1K an ideal choice for applications requiring quick response times and high data throughput.

The device operates from a single +5V supply, which simplifies power management in systems where power efficiency is crucial. Furthermore, the DAC7800LU/1K boasts a low power consumption, making it suitable for portable and battery-operated equipment. The low power feature does not compromise performance, ensuring that the device maintains its high precision and stability even at low power levels.

The DAC7800LU/1K is provided in a compact, surface-mount package, which allows for a reduced footprint on the PCB and is conducive to modern, space-constrained designs. The small size, however, does not limit the DAC's performance, as it still provides a settling time of typically 1µs to ±1/2LSB, which ensures accurate and rapid analog output response.

Texas Instruments has equipped the DAC7800LU/1K with a double-buffered interface, which decouples the input and output update rates for added flexibility in control timing. This feature is particularly useful in systems that require precise timing control, such as closed-loop control systems.

In summary, the DAC7800LU/1K from Texas Instruments is a versatile and reliable digital-to-analog converter that combines high-speed performance, low power consumption, and small form factor. It is an excellent choice for designers who require a high-quality DAC that can be easily integrated into a wide range of digital systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess