EN
  • EN
  • DE

DAC80508MCRTET

Part No DAC80508MCRTET
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 16WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001226-DAC80508MCRTET
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number DAC80508
Operating Temperature -40°C ~ 125°C
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Mounting Type Surface Mount
Output Type Voltage - Buffered
Ultra Librarian 3D Model Ultra Librarian DAC80508MCRTET CAD Model

Description

Introducing the DAC80508MCRTET from Texas Instruments

The DAC80508MCRTET is a highly precise, octal, 16-bit digital-to-analog converter (DAC) designed to meet the demanding requirements of industrial, communication, and high-end consumer applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this product offers exceptional performance and versatility in a small form factor.

At the heart of the DAC80508MCRTET is its outstanding accuracy and stability. With a 16-bit resolution, it delivers a finely-tuned output, ensuring that signals are converted with high fidelity. This precision is maintained across a wide temperature range, making the DAC80508MCRTET suitable for challenging environments.

The device operates from a single 2.7V to 5.5V supply, providing a flexible power scheme that is compatible with many system architectures. Moreover, it features a low-power architecture, consuming a mere 0.56mW at 5V, which is ideal for power-sensitive applications. This efficiency does not come at the expense of performance, as the DAC80508MCRTET offers a fast settling time and a low glitch energy, which minimizes the impact on the output signal when switching between digital codes.

Integration is a breeze with the DAC80508MCRTET, thanks to its user-friendly interface that supports standard SPI, QSPI™, MICROWIRE™, and DSP interface standards. This ensures that the DAC can easily communicate with most microcontrollers and digital signal processors without the need for extensive reconfiguration.

For design flexibility, the DAC80508MCRTET includes a multitude of features such as an internal reference with 2 ppm/°C temperature drift, a power-on reset to zero-scale or mid-scale, and a gain select feature. These features provide designers with the tools they need to create stable and reliable systems without the need for external components.

Packaged in a compact WQFN-16 package, the DAC80508MCRTET saves precious board space and is ideal for space-constrained applications. Whether it's for precision instrumentation, automated test equipment, or digital signal processing, the DAC80508MCRTET from Texas Instruments represents a superb choice for designers looking to incorporate a high-quality DAC into their systems.

With its combination of precision, low power consumption, and ease of use, the DAC80508MCRTET is poised to be an invaluable component in your next high-performance electronic design.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.1351 $69.4053
6+ $18.9826 $113.8956
9+ $18.3894 $165.5046
12+ $17.7962 $213.5544
15+ $17.2030 $258.0450
20+ $15.4234 $308.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess