EN
  • EN
  • DE

DAC80508MRTER

Part No DAC80508MRTER
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 16WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 16 Bit Digital to Analog Converter 8 16-WQFN (3x3)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-WQFN (3x3)
Family Name DAC80508
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51045-2, DAC80508MRTER-ND, 296-51045-1, 296-51045-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916762-DAC80508MRTER
Ultra Librarian 3D Model Ultra Librarian DAC80508MRTER CAD Model

Description

Introducing the DAC80508MRTER from Texas Instruments

The DAC80508MRTER is a state-of-the-art digital-to-analog converter (DAC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This high-performance device is part of TI's extensive portfolio of precision DACs and is engineered to deliver outstanding accuracy and stability for a variety of applications.

At the core of the DAC80508MRTER is an 8-channel, 16-bit DAC module that offers exceptional data conversion accuracy with a low glitch energy and low-power operation. The device operates over a wide supply range of 2.7V to 5.5V, making it versatile for use in both portable and fixed power supply applications. Each channel can be individually programmed via a 3-wire serial interface that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interfaces.

The DAC80508MRTER comes in a compact, 16-pin WQFN package that is optimized for space-constrained applications. This small form factor, combined with the device's low power consumption, makes it an ideal choice for battery-operated devices, as well as industrial, automotive, and communication systems where efficiency and reliability are critical.

One of the key features of the DAC80508MRTER is its integrated precision reference with low temperature drift. This allows for stable performance over a wide temperature range, ensuring high-precision output even under varying environmental conditions. Additionally, the device includes a power-on reset circuit that ensures the DAC output powers up at zero scale or midscale and remains there until a valid write to the device takes place.

For design flexibility, the DAC80508MRTER supports a range of user-selectable internal references and gain configurations. Designers can take advantage of these features to meet specific system requirements without the need for external components, which can help reduce system complexity and overall cost.

With its combination of high precision, low power, and compact size, the DAC80508MRTER from Texas Instruments is an excellent choice for engineers and designers looking to enhance the performance and efficiency of their digital-to-analog conversion solutions.

You May Also Be Interested in

Texas Instruments
IC DAC 16BIT MULTIPLYING 8SON
Lowest to $19.7854
ESS Technology
Audio D/A Converter ICs Sabre 32 Reference Stereo low power audiophile DAC
Lowest to $6.9642
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Guestgood
9V~36V I2C ESSOP-10-150mil Digital to Analog Converters (DAC) RoHS
Lowest to $1.6187
Analog Devices Inc.
IC ADC 16BIT 12-DFN
Need more? Email Us
ESS Technology
ES9218PQ ESS Technology Audio D/A Converter ICs Sabre 32 2V rms Integrated Stereo QUAD DAC /HPA/Switch datasheet, inventory, & pricing.
Lowest to $8.1493
Analog Devices Inc.
IC DAC 14BIT 1.2GSPS 160CSBGA
Lowest to $81.1188
Texas Instruments
Dual, 14-Bit, 125MSPS DIGITAL-TO-ANALOG CONVERTER | IC DAC 14BIT A-OUT 48TQFP
Lowest to $54.4466
Analog Devices Inc.
IC DAC 10BIT V-OUT 20SSOP
Lowest to $50.9329

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6937 $65.0811
6+ $17.8000 $106.8000
9+ $17.2437 $155.1933
12+ $16.6875 $200.2500
16+ $16.1312 $258.0992
21+ $14.4625 $303.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess