EN
  • EN
  • DE

DAC8740HRGET

Part No DAC8740HRGET
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 24VQFN  /  Interface 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Interface UART
Voltage - Supply 1.71V ~ 5.5V
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Mounting SMD (SMT)
Base Product Number DAC8740
Other Names 296-48335-1,DAC8740HRGET,296-48335-2,296-48335-6
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260874-DAC8740HRGET
Ultra Librarian 3D Model Ultra Librarian DAC8740HRGET CAD Model

Description

Texas Instruments DAC8740HRGET Precision Digital-to-Analog Converter

The DAC8740HRGET is a highly integrated, precision digital-to-analog converter (DAC) from Texas Instruments, designed to meet the rigorous demands of industrial applications such as process control, factory automation, and motor control systems. This device offers a blend of performance, power efficiency, and robust feature set that make it an ideal choice for converting digital values into precise analog outputs.

At the heart of the DAC8740HRGET is a 16-bit DAC core that ensures high-resolution output with exceptional linearity and accuracy. This precision is further enhanced by an integrated precision reference, which stabilizes the output against fluctuations in supply voltage and ambient temperature. The output range of the DAC8740HRGET is programmable, providing flexibility to generate a variety of voltage or current signals as required by the application.

The device comes in a compact VQFN-24 package, which is suitable for space-constrained applications. Its extended industrial temperature range of -40°C to +125°C ensures reliable performance even in harsh operating environments. Moreover, the DAC8740HRGET features a 4-20mA current loop driver, making it particularly well-suited for transmitting analog signals over long distances with high immunity to noise.

Communication with the DAC8740HRGET is facilitated through a versatile SPI interface, allowing for easy integration with a wide range of microcontrollers and digital systems. The device also includes built-in diagnostics and error detection capabilities, which help to maintain system integrity and simplify troubleshooting. These features include open-circuit, short-circuit, and thermal shutdown protections.

For developers and engineers looking to create systems with precise analog output capabilities, the DAC8740HRGET from Texas Instruments offers a reliable and efficient solution. Its combination of precision, programmability, and robustness makes it an excellent choice for a multitude of industrial applications where performance and reliability are paramount.

With Texas Instruments' commitment to quality and long-term availability, the DAC8740HRGET is not just a component but a dependable partner in industrial design.

You May Also Be Interested in

Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3800 $56.9000
10+ $10.6598 $106.5980
15+ $10.2997 $154.4955
21+ $9.5794 $201.1674
28+ $9.2193 $258.1404
34+ $8.8592 $301.2128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,870 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess