EN
  • EN
  • DE

DCP010505BP-UE4

Part No DCP010505BP-UE4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DCP010505B MINIATURE, 1W ISOLATE / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number DCP010505
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 584181-DCP010505BP-UE4
Ultra Librarian 3D Model Ultra Librarian DCP010505BP-UE4 CAD Model

Description

Introducing the DCP010505BP-UE4 from Texas Instruments

The DCP010505BP-UE4 is a highly reliable, compact, and efficient isolated DC-DC converter module brought to you by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This product is designed to offer both precision and performance, making it an ideal choice for a wide range of applications including industrial, telecom, and healthcare sectors.

Key Features

  • Isolation: The DCP010505BP-UE4 provides 1kV RMS of galvanic isolation between input and output, which enhances safety and noise immunity in sensitive applications.
  • Input Voltage Range: It operates over a wide input voltage range of 4.5V to 5.5V, making it versatile for various supply levels.
  • Output Voltage: The module offers a dual output of ±5V, which is ideal for powering sensors, analog circuits, and ADC/DACs requiring symmetrical rails.
  • Power Efficiency: With an efficiency of up to 85%, the DCP010505BP-UE4 ensures minimal power loss and heat generation, contributing to the longevity of both the module and the overall system.
  • Compact Size: The small footprint of this device, encapsulated in a 7-pin DIP package, allows for easy integration into space-constrained designs without compromising on performance.
  • Regulation: Excellent load and line regulation specifications ensure stable output voltage, even with varying input voltages and load conditions.

Applications

The versatility of the DCP010505BP-UE4 makes it suitable for a diverse array of applications. It is particularly well-suited for:

  • Isolated power supplies in industrial controls
  • Isolated sensor interfaces
  • Data acquisition systems
  • Medical equipment with stringent isolation requirements
  • Telecommunications infrastructure

With its robust design and reliable performance, the DCP010505BP-UE4 is a testament to Texas Instruments' commitment to quality and innovation. Integrating this DC-DC converter into your design will ensure a seamless power solution that is both energy-efficient and space-saving.

For detailed specifications, application notes, and further information, please refer to the Texas Instruments website or contact their support team for technical assistance.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2538 $57.7766
13+ $7.7314 $100.5082
21+ $7.4702 $156.8742
29+ $6.9478 $201.4862
38+ $6.6866 $254.0908
47+ $6.4254 $301.9938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess