EN
  • EN
  • DE

DCP010505DBP-UE4

Part No DCP010505DBP-UE4
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG ISOLATED +/-5V 0.1A 7SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series DCP01B
Packaging Tube
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 5V
Voltage - Output 2 -5V
Current - Output (Max) 100mA, 100mA
Power (Watts) - Manufacture Series 1W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP, SCP
Mounting Style SMD/SMT
Package 14-SMD Module (7 Leads), Gull Wing
Size / Dimension 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Operating Temperature Range -40°C ~ 100°C
Efficiency 81%
Power (Watts) - Max 220mW
Win Source Part Number 013847-DCP010505DBP-UE4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DCP010505DBP-UE4 CAD Model

Description

Product Overview

The DCP010505DBP-UE4 offers an outstanding solution for power isolation and conversion needs, blending technical excellence with cost-effective design approaches suitable for rapid development phases.

Features and Benefits

  • Excellent thermal performance
  • Reliable isolation capability
  • Cost-effective design for budget-conscious projects
  • Support for both commercial and industrial temperature ranges

Applications and Projects

  • Power monitoring systems
  • Distributed power architecture
  • Safety-critical industrial environments
  • Home automation technologies
  • Instrumentation and measurement tools

This model is particularly beneficial for projects where management of thermal conditions and budget efficiency is crucial.

You May Also Be Interested in

Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess