EN
  • EN
  • DE

DCP010507DBP

Part No DCP010507DBP
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description Miniature, 1W Isolated UNREGULATED DC/DC CONVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1166873-DCP010507DBP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DCP010507DBP CAD Model

Description

The Texas Instruments DCP010507DBP is a highly efficient, miniaturized isolated DC-DC converter, serving as a reliable power solution for a wide range of applications. This product is part of TI's DCP01 series, which is known for its exceptional performance in isolating power supply circuits while maintaining a compact footprint. The DCP010507DBP is designed to offer both precision and stability, making it an ideal choice for sensitive electronic equipment where isolation is a critical requirement.

Key Features

  • Isolation: The DCP010507DBP provides 1000 VDC of isolation, ensuring that sensitive components are protected from high voltage spikes and surges that can occur in complex electronic systems.
  • Output Power: It offers a single output of 5V with a power rating of 1W, suitable for powering small to medium-scale devices.
  • Efficiency: This converter boasts a high efficiency that minimizes heat generation and energy loss, which is essential for maintaining the performance of the system it powers.
  • Package: Encapsulated in a 7-pin DIP module, the DCP010507DBP is designed for through-hole mounting, which makes it easy to integrate into existing PCB designs.
  • Temperature Range: With an operational temperature range of -40°C to +85°C, it can reliably function in a variety of environmental conditions.

Applications

The versatility of the DCP010507DBP allows it to be used in diverse applications such as industrial control systems, data acquisition systems, test equipment, and telecommunications. Its isolation capability is particularly valuable in mixed-voltage systems and situations where ground loop issues must be prevented to ensure accuracy and integrity of data signals.

Conclusion

Overall, the Texas Instruments DCP010507DBP is a robust and reliable solution for designers looking to incorporate isolated power supplies into their systems without compromising on space or efficiency. Its comprehensive feature set ensures that it can meet the stringent requirements of a variety of electronic applications, solidifying its position as a go-to component in the field of power management solutions.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5906 $50.3624
10+ $10.3308 $103.3080
15+ $10.0080 $150.1200
21+ $9.6851 $203.3871
27+ $9.3623 $252.7821
36+ $8.3938 $302.1768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess