EN
  • EN
  • DE

DCP010512BP-U/700

Part No DCP010512BP-U/700
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG ISOLATED 12V 83MA 7SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series DCP01B
Packaging Reel(TR)
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 12V
Current - Output (Max) 83mA
Power (Watts) - Manufacture Series 1W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP, SCP
Mounting Style SMD/SMT
Package 14-SMD Module (7 Leads), Gull Wing
Size / Dimension 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Operating Temperature Range -40°C ~ 100°C
Efficiency 85%
Power (Watts) - Max 348mW
Win Source Part Number 013849-DCP010512BP-U/700
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DCP010512BP-U/700 CAD Model

Description

Overview of DCP010512BP-U/700

The DCP010512BP-U/700 is a high-performance DC-DC converter designed to provide reliable power conversion in a variety of electronic applications. Engineered for efficiency and precision, it is suitable for a wide range of uses, offering superior functionality and ease of integration into diverse setups.

Applications

  • Embedded systems
  • Industrial automation
  • Telecommunications equipment
  • Power management systems
  • Medical devices

Features and Benefits

  • High efficiency power conversion
  • Compact size for easy integration
  • Overload protection ensures reliability
  • Wide input voltage range enhances versatility
  • Low output ripple minimizes noise

Additional Details

This DC-DC converter is designed without a manufacturer-specified brand, emphasizing functionality across various applications rather than a single proprietary system. With robust protective features, it ensures operational stability and longevity in demanding environments.

You May Also Be Interested in

Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718
XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8756 $59.5024
8+ $13.9342 $111.4736
12+ $13.4634 $161.5608
16+ $12.5219 $200.3504
21+ $12.0512 $253.0752
26+ $11.5804 $301.0904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess