EN
  • EN
  • DE
  • IT

DCP020505U/1KE4

Part No DCP020505U/1KE4
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Description Miniature, 2W Isolated Unregulated DC/DC Converters 12-SOP -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOP
Current - Output 1 400 mA
Efficiency 80 %
Features OTP
Height 2.54 mm
Isolation Voltage 1 kV
Lead Free Yes
Length 18.034 mm
Max Input Voltage 5.5 V
Maximum Operating Temperature 85 °C
Max Output Current 400 mA
Max Output Power 2 W
Max Output Voltage 5.25 V
Max Power Dissipation 90 mW
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Min Output Voltage 4.75 V
Number of Outputs 1
Number of Pins 12
Output Current 400 mA
Output Power 2 W
Output Type Fixed
Output Voltage 5 V
Packaging Tape and Reel
Power Rating 2 W
Quiescent Current 18 mA
Radiation Hardening No
RoHS Compliant
Switching Frequency 400 kHz
Voltage - Output 1 5 V
Width 7.62 mm
Win Source Part Number 971690-DCP020505U/1KE4
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DCP020505U/1KE4 CAD Model

Description

The DCP020505U/1KE4 is a highly efficient, miniaturized isolated DC-DC converter manufactured by Texas Instruments (TI). This advanced power module is designed to provide reliable power isolation in a wide range of applications, particularly where space is at a premium and energy efficiency is crucial. The DCP020505U/1KE4 is part of TI's extensive portfolio of power management solutions, reflecting the company's commitment to innovation and quality in the field of electronic components.

Key Features

  • Isolation: The device offers a 1kV RMS isolation rating, ensuring that sensitive circuits are protected from high voltage transients and enhancing system reliability.
  • Output Power: With an output power of up to 1W, this DC-DC converter can support a variety of low-power applications.
  • Efficiency: The DCP020505U/1KE4 boasts high efficiency, which minimizes energy loss and heat generation, contributing to the longevity of the device and the overall system.
  • Input/Output Voltage: It supports an input voltage of 5V and provides an output voltage of 5V, making it ideal for standard voltage applications.
  • Package: Encased in a compact surface-mount package, the converter is designed for easy integration into a range of electronic assemblies.
  • Temperature Range: The device operates over an industrial temperature range, ensuring performance in challenging environmental conditions.

Applications

The DCP020505U/1KE4 is suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Isolated sensor interfaces
  • Data acquisition systems
  • Telecommunications equipment
  • Medical equipment with stringent isolation requirements

With its combination of compact size, robust isolation, and energy efficiency, the DCP020505U/1KE4 from Texas Instruments is an excellent choice for engineers and designers looking to enhance the safety and reliability of their power management systems. Its adherence to industry standards and compatibility with a wide range of applications makes it a versatile and indispensable component in the modern electronics landscape.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TE Connectivity
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH / Digital Switch Latch Open Drain Hall Effect
Lowest to $0.4509
Panasonic
Res, Thick Film, 47R, 0.5%, 50V, 0603
Need more? Email Us
Intel
Microcontroller, 8-Bit, UVPROM, 8051 CPU, 12MHz, CMOS, CDIP40
Need more? Email Us
Chilisin
Lowest to $0.0041
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $1.3853

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.7611 $59.5222
5+ $24.4194 $122.0970
8+ $23.6563 $189.2504
10+ $22.8931 $228.9310
13+ $22.1301 $287.6913
17+ $19.8408 $337.2936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess