EN
  • EN
  • DE

DCP021212DU

Part No DCP021212DU
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG ISOLATED +/-12V DL 12SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series DCP02
Packaging Tube
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 10.8V
Voltage - Input (Max) 13.2V
Voltage - Output 1 12V
Voltage - Output 2 -12V
Current - Output (Max) 83mA, 83mA
Power (Watts) - Manufacture Series 2W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP
Mounting Style SMD/SMT
Package 12-SOIC (0.295", 7.50mm Width)
Size / Dimension 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 88%
Power (Watts) - Max 384mW
Win Source Part Number 142451-DCP021212DU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Signal Processing, Automation & Process Control, Sensing & Instrumentation, Test & Measurement
Ultra Librarian 3D Model Ultra Librarian DCP021212DU CAD Model

Description

DCP021212DU

The DCP021212DU offers exceptional performance with its robust power conversion capability, designed to support sophisticated and reliable power architectures.

Features and Benefits

  • Wide Input Voltage Range: Enables compatibility with various power sources.
  • Low Ripple and Noise: Ideal for sensitive electronic instruments.
  • Long-life Reliability: Engineered for longevity in critical applications.
  • Easy Integration: Simplifies design architecture with easy-to-use features.

Applications

  • Advanced Robotics
  • Satellite Communications
  • High-end Embedded Systems
  • Surveillance and Monitoring Equipment
Additional Information<p>Providing reliability and efficiency in one package, the DCP021212DU meets the needs of high-performance electronic systems efficiently, making it a valuable asset for designers and engineers alike.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385
Infineon Technologies
100kHz~700kHz Step-down type Adjustable 10A SSOP-14-EP-150mil Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.3284
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8481 $68.5443
6+ $18.7472 $112.4832
9+ $18.1613 $163.4517
12+ $17.5755 $210.9060
15+ $16.9896 $254.8440
20+ $15.2321 $304.6420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 281 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess