EN
  • EN
  • DE
  • IT

DCPA10515P-U/700

Part No DCPA10515P-U/700
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 15V 1W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 5 Weeks
Features Isolated Module DC DC Converter 1 Output 15V - - - 66mA 4.5V - 5.5V Input
Manufacturer Texas Instruments
Series DCPA1 (1W)
Package Reel - TR
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 14-SMD Module, 7 Leads, Gull Wing
Case / Package 7-SOP
Family Name DCPA10515
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51055-6, 296-51055-1, 296-51055-2, DCPA10515P-U/700-ND
Quantity per package 700
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 868273-DCPA10515P-U/700
Ultra Librarian 3D Model Ultra Librarian DCPA10515P-U/700 CAD Model

Description

Introducing the DCPA10515P-U/700 from Texas Instruments

The DCPA10515P-U/700 is a cutting-edge power management integrated circuit (IC) designed and manufactured by the renowned Texas Instruments. This product is a testament to Texas Instruments' commitment to providing innovative and efficient solutions for a wide range of power supply applications.

Key Features

  • High Efficiency: The DCPA10515P-U/700 boasts exceptional energy efficiency, which is crucial for battery-powered devices, as it helps extend battery life and reduce thermal dissipation.
  • Compact Design: This IC features a compact footprint, making it an ideal choice for space-constrained applications. Its small size does not compromise its performance or reliability.
  • Versatility: Designed to cater to a variety of voltage and current requirements, the DCPA10515P-U/700 is versatile enough to be used in multiple applications, ranging from consumer electronics to industrial systems.
  • Robust Protection Features: With built-in protection mechanisms such as over-current, over-temperature, and under-voltage lockout, the DCPA10515P-U/700 ensures safe operation under various conditions.
  • Easy Integration: The IC integrates seamlessly with other components in a power management system, simplifying the design process and reducing time to market for end products.

Applications

The DCPA10515P-U/700 is suitable for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Consumer electronics like smartphones and tablets
  • Wireless communication systems
  • Power supplies for industrial and automation equipment

Quality and Support

Texas Instruments is known for its high-quality products, and the DCPA10515P-U/700 is no exception. It is built to meet stringent quality standards, ensuring reliable performance for critical applications. Furthermore, Texas Instruments provides comprehensive technical support and extensive documentation, making it easier for designers and engineers to implement this IC into their projects.

In conclusion, the DCPA10515P-U/700 from Texas Instruments is an exceptional choice for anyone looking to enhance the power efficiency and reliability of their electronic devices. With its combination of high efficiency, compact design, versatility, and robust protection features, it stands out as a superior power management solution.

You May Also Be Interested in

Infineon Technologies
100kHz~700kHz Step-down type Adjustable 10A SSOP-14-EP-150mil Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6078
Recom Power
DC DC CONVERTER 5.1V 12W
Lowest to $85.5953
Traco Power
DC DC CONVERTER 24V 10W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-5V 10W
Need more? Email Us
Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4890
Murata Power Solutions Inc.
DC DC CONVERTER 20V -3.5V 2W
Lowest to $2.1792
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.1083
Murata Power Solutions Inc.
DC DC CONVERTER 17V -9V 2W
Need more? Email Us
Maxim Integrated
DC DC CONVERTER 0.9-5.5V
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess