EN
  • EN
  • DE
  • IT

DCR010505U

Part No DCR010505U
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG ISOLATED 5V 0.2A 12SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series DCR01
Packaging Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 5V
Current - Output (Max) 200mA
Power (Watts) - Manufacture Series 1W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features Remote On/Off, OTP, SCP
Mounting Style SMD/SMT
Package 28-SOIC (0.295", 7.50mm Width) 12 Leads
Size / Dimension 0.70" L x 0.41" W x 0.10" H (17.9mm x 10.3mm x 2.5mm)
Operating Temperature Range -40°C ~ 85°C
Power (Watts) - Max 1W
Win Source Part Number 013877-DCR010505U
Family Name DCR010505
Introduction Date September 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian DCR010505U CAD Model

Description

DCR010505U - Efficient DC-DC Converter

The DCR010505U is meticulously crafted to serve high-demand power isolation needs. It combines top-tier performance with proven reliability, making it ideal for a broad spectrum of professional and industrial uses.

  • Voltage Input/Output: 5V/5V
  • Power Handling: 1W
  • Isolation Voltage: 1500V

Features and Benefits:

  • Superior efficiency for reduced thermal footprint
  • Compact design, facilitating easy integration
  • Automated safety features for protection
  • Adaptable temperature operations catering to diverse settings

Applications:

  • Embedded power supply systems
  • Telecom hardware
  • Audio-visual equipment
  • Sensor network systems

You May Also Be Interested in

Vicor Corporation
DC DC CONVERTER 12V 100W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER +/-12V 3W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 24V 250W
Lowest to $390.7751
AIMTEC
DC DC CONVERTER 5V 1W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 5V 2W
Lowest to $5.3557
Vicor Corporation
DC DC CONVERTER 24V 500W
Need more? Email Us
Flex Power Modules
DC DC CONVERTER 5V 60W
Need more? Email Us
MPS Industries, Inc.
2.75V TO 6V, 2A, ULTRA-SMALL POW
Lowest to $5.2552
Vicor Corporation
DC DC CONVERTER 12V 100W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2060 $66.0300
10+ $12.3702 $123.7020
15+ $11.9523 $179.2845
21+ $11.1164 $233.4444
27+ $10.6986 $288.8622
33+ $10.2807 $339.2631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess