EN
  • EN
  • DE

DCR011205U

Part No DCR011205U
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG ISOLATED 5V 0.2A 12SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Standard Package 28
Category Power Supplies - Board Mount
Family DC DC Converters
Series DCR01
Packaging Tube
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 10.8V
Voltage - Input (Max) 13.2V
Voltage - Output 1 5V
Current - Output (Max) 200mA
Power (Watts) - Manufacture Series 1W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features Remote On/Off OTP SCP
Mounting Style SMD/SMT
Package 28-SOIC (0.295" 7.50mm Width) (12 Leads)
Size / Dimension 0.70" L x 0.41" W x 0.10" H (17.9mm x 10.3mm x 2.5mm)
Operating Temperature Range -40°C ~ 85°C
Power (Watts) - Max 1W
Catalog DCR01 Series
Win Source Part Number 083212-DCR011205U
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DCR011205U CAD Model

Description

Description

The DCR011205U is a reliable isolated DC/DC converter module, providing a diverse set of features suitable for various power conversion needs in complex electronic circuits.

Features and Benefits

  • Stability: Offers consistent output for critical operations.
  • Wide Range of Input Voltages: Suitable for versatile application requirements.
  • Efficient Thermal Management: Minimizes overheating risks in enclosed spaces.
  • Industry-Standard Pinout: Facilitates straightforward integration.

Applications

  • Data Acquisition Systems
  • Power Supply Units
  • Instrumentation
  • Home Automation

This component is optimal for maintaining operational integrity in precision-driven projects.

You May Also Be Interested in

ABB Embedded Power
DC DC CONVERTER 3.3V 1.8V 50W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 5V 150W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 5V +/-15V 25W
Need more? Email Us
XP Power
DC DC CONVERTER +/-15V 1W
Lowest to $12.1764
Pololu Corporation
DC DC CONVERTER 3.3V 3.2W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 33W
Lowest to $22.0172
Artesyn Embedded Technologies
DC DC CONVERTER 5V 6W
Lowest to $23.4774
Artesyn Embedded Technologies
DC DC CONVERTER 5V 300W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.4607 $54.4607
3+ $44.6857 $134.0571
4+ $43.2892 $173.1568
5+ $41.8928 $209.4640
7+ $40.4964 $283.4748
9+ $36.3071 $326.7639
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess