EN
  • EN
  • DE

DDC118IRTCT

Part No DDC118IRTCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT OCTAL 48-VQFN / 8-Channel Quad ADC Delta-Sigma 3.125ksps 20-bit Serial 48-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Resolution 20
Sampling Rate 3.125k
Number of Inputs 8
Input Type Single Ended
Data Interface SPI
Configuration ADC
Number of Converters 4
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Features Simultaneous Sampling
Operating Temperature Range -40°C ~ 85°C
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN Exposed Pad (7x7)
Win Source Part Number 772539-DDC118IRTCT
Popularity Medium
Supply and Demand Status Limited
Family Name DDC118
Introduction Date November 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DDC118IRTCT CAD Model

Description

Introducing the DDC118IRTCT from Texas Instruments

The DDC118IRTCT is a cutting-edge, high-performance analog-to-digital converter (ADC) designed by the renowned electronics manufacturer, Texas Instruments. This precision ADC is specifically crafted to meet the rigorous demands of industrial, medical, and scientific instrumentation, where accuracy and reliability are paramount.

At the heart of the DDC118IRTCT lies an 18-bit octal channel configuration that provides superior resolution for your data acquisition needs. With its impressive sampling rate, this converter is capable of capturing rapid signal changes, making it ideal for applications that require high-speed data monitoring and analysis.

The DDC118IRTCT's architecture is engineered for low-noise performance, ensuring that the digital output represents the analog signal with minimal distortion. This feature is crucial for applications where signal integrity is critical, such as in high-precision medical imaging or delicate chemical analysis.

One of the standout features of this ADC is its integrated features that simplify system design. It includes an internal reference and sample-and-hold circuitry, which reduces the need for external components and helps to minimize system complexity and cost. Moreover, the device's differential inputs provide improved noise immunity, making it suitable for use in electrically noisy environments.

With its compact size, the DDC118IRTCT is designed to fit seamlessly into space-constrained applications. It comes in a robust surface-mount package that ensures durability and long-term reliability, even in harsh operating conditions.

For developers and engineers looking to integrate the DDC118IRTCT into their systems, Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources. This support ensures that integrating the DDC118IRTCT into your project will be as smooth and efficient as possible.

In summary, the DDC118IRTCT from Texas Instruments represents a blend of precision, performance, and practicality, making it an excellent choice for anyone in need of a high-quality ADC solution.

You May Also Be Interested in

Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess