EN
  • EN
  • DE

SNJ54LS27J

Part No SNJ54LS27J
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Description TRIPLE 3-INPUT POSITIVE-NOR GATES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 336290-SNJ54LS27J
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54LS27J CAD Model

Description

Product Overview: SNJ54LS27J

The SNJ54LS27J is a high-quality integrated circuit from Texas Instruments, renowned for its precision and durability in various electronic applications. This particular chip is a member of the 54LS series, which signifies its logic family, characterized by low power Schottky technology.

Key Features

  • Logic Type: Triple 3-Input NOR Gate
  • Package Type: J-Lead Ceramic Chip Carrier
  • Operating Temperature Range: -55°C to 125°C, making it suitable for military and aerospace applications.
  • Supply Voltage: Typically 5V, which is standard for TTL devices.
  • High-Speed Performance: Offers fast response times, suitable for high-speed logic operations.

Applications

The SNJ54LS27J is versatile and can be used in a wide array of applications, including:

  • Complex logic circuits
  • Control systems
  • Signal processing
  • Instrumentation
  • Computing devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SNJ54LS27J is no exception, with its robust ceramic packaging ensuring long-term reliability even in the most demanding environments. The device is also designed to meet or exceed the stringent requirements of the military standards, which speaks volumes about its reliability and performance.

Environmental Compliance

The SNJ54LS27J adheres to environmental standards and regulations. Texas Instruments takes pride in providing products that are not only high-performing but also environmentally conscious.

Ordering and Product Information

For detailed product specifications, pricing, and ordering information, customers should visit the Texas Instruments official website or contact authorized distributors. Technical support and datasheets are readily available to assist with product integration and utilization.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1891 $55.7019
20+ $5.0783 $101.5660
31+ $4.9196 $152.5076
43+ $4.7609 $204.7187
55+ $4.6022 $253.1210
73+ $4.1261 $301.2053
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess