EN
  • EN
  • DE

DLP9500BFLN

Part No DLP9500BFLN
Manufacturer Texas Instruments
Catalog Specialized ICs
Description IC DIG MICROMIRROR DEV 355CLGA  /  Digital Micromirror Device (DMD) 355-LCCC (42.16x42.16)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Texas Instruments
Package Tray
Type Digital Micromirror Device (DMD)
Applications 3D, Medical Imaging
Mounting SMD (SMT)
Package / Case 355-CLCC
Supplier Device Package 355-LCCC (42.16x42.16)
Base Product Number DLP9500
Other Names 296-46489,DLP9500BFLN
Standard Package 3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244346-DLP9500BFLN
Ultra Librarian 3D Model Ultra Librarian DLP9500BFLN CAD Model

Description

The Texas Instruments DLP9500BFLN is a cutting-edge digital micromirror device (DMD) that stands at the forefront of high-resolution display and advanced light control applications. This sophisticated component is part of TI's esteemed DLP® series, which is renowned for delivering exceptional image quality and reliability.

The DLP9500BFLN features a vast array of 1920 x 1080 micromirrors, each meticulously crafted to provide full 1080p resolution for the most demanding imaging tasks. With a micromirror pitch of 7.56 µm, it ensures a seamless and crisp visual experience. This device is designed for use with the DLPC410, DLPR410, and DLPA200 chipset, forming a complete system solution that offers high-speed pattern rates and precision light control.

Ideal for applications such as 3D printing, lithography, medical imaging, and spectroscopy, the DLP9500BFLN is engineered to offer unparalleled performance. Its high pattern rate capability makes it an excellent choice for advanced industrial, medical, and scientific markets where speed and accuracy are paramount.

Key Features:

  • 1080p high-resolution display with 1920 x 1080 micromirrors
  • 7.56 µm micromirror pitch for sharp and detailed images
  • Compatible with DLPC410, DLPR410, and DLPA200 chipset for a comprehensive system solution
  • Enables high-speed pattern rates for demanding applications
  • Robust design suitable for a wide range of industrial, medical, and scientific uses

Applications:

  • 3D Printing
  • Lithography
  • Medical Imaging (e.g., X-ray, CT, MRI)
  • Spectroscopy
  • Other advanced light control applications

The DLP9500BFLN is a testament to Texas Instruments' commitment to innovation and quality. It offers developers and engineers an efficient and reliable solution for creating high-performance systems that require precise light modulation. With the DLP9500BFLN, Texas Instruments continues to set the standard in digital light processing technology.

You May Also Be Interested in

Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $4,268.6568 $4,268.6568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess