EN
  • EN
  • DE

DM3730CBC100

Part No DM3730CBC100
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 515FCBGA / DSP Floating-Point 32bit 1GHz Automotive 515-Pin POP-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM37x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
Clock Rate 1GHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 384kB
Voltage - I/O 1.80V
Voltage - Core 1.10V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 515-VFBGA, FCBGA
Manufacturer Package 515-POP-FCBGA (14x14)
Win Source Part Number 772744-DM3730CBC100
Popularity Medium
Supply and Demand Status Limited
Family Name DM3730
Introduction Date August 01, 2010
ECCN 5A992.c
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DM3730CBC100 CAD Model

Description

Product Overview: Texas Instruments DM3730CBC100

The Texas Instruments DM3730CBC100 is a high-performance digital media processor based on the enhanced OMAP™ 3 architecture. This processor is designed to meet the demanding requirements of portable and fixed electronics, delivering an exceptional balance of power efficiency and performance. It is well-suited for applications in mobile computing, automotive, and industrial markets, among others.

Key Features and Benefits

  • Powerful ARM Core: At the heart of the DM3730CBC100 is an ARM Cortex-A8 processor core running at up to 1GHz, which provides a solid foundation for running complex operating systems and applications with ease.
  • Advanced Graphics Processing: The device includes a POWERVR™ SGX graphics accelerator that supports OpenGL ES 2.0, enabling rich 3D graphics and smooth user interfaces.
  • High-Performance DSP: A TMS320C64x+™ DSP core is integrated for advanced audio and video processing capabilities, making it ideal for multimedia applications.
  • Multiple Connectivity Options: The DM3730CBC100 supports a wide range of connectivity options including USB, Camera Interface, Display Subsystem, and more, providing flexibility for various design requirements.
  • Low Power Consumption: Despite its high performance, the processor is designed for low power consumption, making it suitable for battery-powered devices.

Applications

The versatility of the DM3730CBC100 allows it to be used in a variety of applications, such as:

  • Portable Navigation Devices
  • Automotive Infotainment Systems
  • Industrial Control Panels
  • Interactive Point-of-Sale Kiosks
  • Portable Media Players
  • High-Definition Video Cameras

Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, which includes technical documentation, reference designs, and development tools. The DM3730CBC100 is also backed by an active community and forums where developers can share insights and ask questions, ensuring a smooth development process from prototype to production.

With its robust feature set and support for high-level operating systems such as Linux and Android, the Texas Instruments DM3730CBC100 is a strategic choice for developers seeking to create innovative and powerful products in a compact form factor.

You May Also Be Interested in

NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess