EN
  • EN
  • DE

DM3730CBCD100

Part No DM3730CBCD100
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 515FCBGA / DSP Floating-Point 32bit 1GHz Automotive 515-Pin POP-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM37x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
Clock Rate 1GHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 384kB
Voltage - I/O 1.80V
Voltage - Core 1.10V
Operating Temperature Range -40°C ~ 90°C (TJ)
Mounting SMD
Package 515-VFBGA, FCBGA
Manufacturer Package 515-POP-FCBGA (14x14)
Win Source Part Number 772745-DM3730CBCD100
Popularity Medium
Supply and Demand Status Limited
Family Name DM3730
Introduction Date August 01, 2010
ECCN 5A992.c
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DM3730CBCD100 CAD Model

Description

The DM3730CBCD100 is a high-performance digital media processor from Texas Instruments (TI) that offers an exceptional balance of power efficiency and processing capability. This processor is part of the OMAP™ 3 processor family and is designed to meet the requirements of portable and low-power applications across a wide range of markets, including industrial, automotive, and consumer electronics.

At the heart of the DM3730CBCD100 lies an advanced ARM Cortex-A8 core that can run at speeds up to 1GHz, providing the computational power necessary to handle complex tasks and multimedia processing. The processor is also equipped with a TI TMS320C64x+ DSP core, which allows for additional offloading of audio and video processing tasks, thereby freeing up the main CPU for other operations.

The multimedia capabilities of the DM3730CBCD100 are further enhanced by its integrated Imagination Technologies' POWERVR SGX graphics accelerator. This GPU supports OpenGL ES 2.0 and delivers rich 2D/3D graphics for a superior visual experience, making it ideal for applications that require high-quality graphical interfaces, such as portable gaming devices, navigation systems, and medical imaging.

Connectivity is a strong suit of this processor, offering a range of interfaces such as USB 2.0 OTG, HDMI, camera interface, and more. This allows for easy integration with a variety of peripherals and displays, making the DM3730CBCD100 a versatile choice for system designers.

The DM3730CBCD100 is designed with power efficiency in mind, featuring several power-saving modes to extend battery life in portable applications. It also supports a wide range of operating systems, including Linux, Android, and Windows Embedded CE, providing flexibility for developers to choose the best software platform for their specific application.

With its robust feature set and powerful performance, the Texas Instruments DM3730CBCD100 is an ideal solution for designers looking to create innovative products that require multimedia processing, connectivity, and low power consumption.

You May Also Be Interested in

NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess