EN
  • EN
  • DE

DM3730CUSA

Part No DM3730CUSA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Digital Media Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM37x, DaVinci
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface 1-Wire, EBI/EMI, I2C, McBSP, McSPI, MMC/SD, UART, USB, USB OTG
Clock Rate 800MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 384kB
Voltage - I/O 1.80V
Voltage - Core 1.10V
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting SMD
Package 423-LFBGA, FCBGA
Manufacturer Package 423-FCBGA (16x16)
Win Source Part Number 1167793-DM3730CUSA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name DM3730
Introduction Date March 01, 2011
ECCN 5A992.c
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DM3730CUSA CAD Model

Description

The Texas Instruments DM3730CUSA is a high-performance digital media processor that is part of the OMAP™ 3 architecture. This processor is designed to meet the demanding requirements of portable and fixed electronics in the industrial, medical, and consumer markets. With its advanced features and capabilities, the DM3730CUSA provides an ideal solution for applications requiring multimedia processing, including audio, video, and image functionalities.

Key Features and Benefits

  • High-Performance ARM Core: At the heart of the DM3730CUSA is an ARM Cortex-A8 processor that can run up to 1GHz, delivering the computational power needed for intensive tasks.
  • Integrated Graphics Acceleration: It includes a POWERVR™ SGX graphics accelerator which supports high-resolution 3D graphics and advanced user interfaces.
  • Rich Multimedia Support: The processor is capable of encoding and decoding a variety of video formats, making it suitable for multimedia applications such as portable media players, digital signage, and handheld gaming devices.
  • Low Power Consumption: Despite its performance capabilities, the DM3730CUSA is designed for low power consumption, which is critical for battery-operated devices.
  • Flexible Connectivity: With a range of interfaces including USB, Camera Interface, Display Subsystem, and more, the processor can easily connect to other peripherals and components.
  • Scalable Solution: The DM3730CUSA is software-compatible with the OMAP™ 35x applications processors, allowing for scalability and a clear upgrade path for existing designs.

Applications

This processor is versatile and can be used in a wide range of devices. Some typical applications include:

  • Portable Navigation Devices
  • Portable Media Players
  • Internet Appliances
  • Industrial Control and Automation
  • Medical Imaging Devices
  • Home and Building Automation

Overall, the Texas Instruments DM3730CUSA offers a blend of performance, power efficiency, and multimedia capabilities, making it a robust choice for developers and manufacturers looking to create cutting-edge products with rich user experiences.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.1667 $74.1667
2+ $60.8547 $121.7094
3+ $58.9530 $176.8590
4+ $57.0513 $228.2052
5+ $55.1496 $275.7480
7+ $49.4445 $346.1115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,907 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess