EN
  • EN
  • DE

DM388AAAR11

Part No DM388AAAR11
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DaVinci Digital Media Processor | IC DGTL MEDIA PROCESSOR 609FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Digital Media System-on-Chip (DMSoC)
Interface I2C, IrDA, Ethernet, McASP, PCI, SD, SPI, UART/USART, USB
Clock Rate 970MHz
Non-Volatile Memory ROM (48 kB)
On-Chip RAM 640kB
Voltage - I/O 1.35V, 1.5V, 1.8V, 3.3V
Voltage - Core 1.1V, 1.2V, 1.35V
Temperature Range - Operating 0°C ~ 95°C
Mounting Style SMD
Manufacturer Package 609-LFBGA, FCBGA
Supplier Device Package 609-FCBGA (16x16)
Family Part Number DM388
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 737910-DM388AAAR11
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM388AAAR11 CAD Model

Description

The Texas Instruments DM388AAAR11 is a high-performance digital media processor that is part of the powerful DaVinci series, designed to meet the complex requirements of modern multimedia applications. This advanced system-on-chip (SoC) integrates a wealth of features and technologies to provide an efficient and versatile solution for a wide range of applications, including video surveillance, automotive infotainment, video conferencing, and digital signage.

Key Features

  • High-Performance Processing: At the heart of the DM388AAAR11 is an ARM Cortex-A8 core, capable of speeds up to 1GHz, which provides the computational power necessary to handle demanding multimedia tasks with ease.
  • Advanced Video Capabilities: The processor includes an integrated HD Video/Image Coprocessor (HDVICP2) that supports 1080p HD video encoding and decoding, making it ideal for high-definition video applications.
  • Rich Connectivity: With a range of connectivity options including USB, Ethernet, and HDMI, the DM388AAAR11 can easily interface with a variety of peripherals and networks, allowing for flexible system design and integration.
  • Integrated Graphics Acceleration: The device features a POWERVR SGX graphics accelerator, delivering high-quality 3D graphics for immersive user interfaces and engaging visual experiences.
  • Low Power Consumption: Despite its robust performance, the DM388AAAR11 is designed for low power consumption, making it suitable for portable and battery-powered devices where energy efficiency is critical.

Applications

The DM388AAAR11 is versatile enough to be used in a multitude of applications. Its powerful video processing capabilities make it an excellent choice for advanced security cameras and video analytics systems. In the automotive sector, it can drive sophisticated infotainment systems that require seamless video playback and crisp graphics. It is also well-suited for video conferencing solutions, offering clear and smooth video streams, as well as for digital signage where high-quality video and graphics are essential for audience engagement.

Support and Resources

Texas Instruments provides comprehensive support for the DM388AAAR11, including detailed technical documentation, software development kits (SDKs), and a vibrant developer community. This ensures that integrating the DM388AAAR11 into your product is supported by resources that can help accelerate time to market and reduce development costs.

You May Also Be Interested in

Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
NXP / Nexperia
IC DSP 24BIT 150MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 352-FCBGA
Need more? Email Us
NXP / Nexperia
IC CAR RADIO DSP 80-QFP
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess