EN
  • EN
  • DE

DM54LS157J/883B

Part No DM54LS157J/883B
Manufacturer Texas Instruments
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020197-DM54LS157J/883B
Categories OEM Parts(C-E)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM54LS157J/883B CAD Model

Description

Product Overview: DM54LS157J/883B

The DM54LS157J/883B is a high-performance, fast-switching multiplexer designed and manufactured by Texas Instruments. This device is part of the 54LS series, known for its low-power Schottky technology, which ensures reduced power consumption while maintaining high-speed operation. The DM54LS157J/883B is specifically engineered to meet the stringent requirements of military applications, as indicated by the '883B' suffix in its product designation, which implies compliance with the MIL-STD-883B standard for military-grade electronic components.

This multiplexer features four input channels and two output channels, allowing for the selection of one of two 4-bit data sources to be routed to a single output channel. Its dual 2-line to 1-line data selector/multiplexer functionality makes it a versatile component for a variety of digital systems where efficient data routing and switching are critical.

Key Specifications:

  • Logic Type: Multiplexer
  • Number of Circuits: Dual
  • Number of Inputs: 4 per circuit
  • Number of Outputs: 1 per circuit
  • Output Type: Differential
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to +125°C
  • Package / Case: Ceramic DIP (Dual In-line Package)
  • Mounting Type: Through Hole

The DM54LS157J/883B is housed in a robust ceramic DIP, which provides excellent thermal and mechanical protection, ensuring reliable operation even in harsh environmental conditions. With its through-hole mounting design, it is ideal for applications where durability and longevity are of paramount importance.

Applications for the DM54LS157J/883B include military and aerospace electronics, high-reliability systems, communication infrastructure, and any other systems where data integrity and component reliability are non-negotiable. Texas Instruments' commitment to quality ensures that this multiplexer is capable of performing consistently at the highest levels, making it a trusted choice for mission-critical applications.

For designers and engineers looking for a reliable solution to manage multiple data sources in a compact and efficient manner, the DM54LS157J/883B from Texas Instruments stands out as a robust, military-grade multiplexer that delivers exceptional performance and reliability.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393
TDK Corporation
Lowest to $0.2041
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Rockwell
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess