EN
  • EN
  • DE

DP83848HSQ

Part No DP83848HSQ
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description DP83848H PHYTER Mini-Extreme Temperature Single 10/100 Ethernet Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1168420-DP83848HSQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DP83848HSQ CAD Model

Description

Introducing the DP83848HSQ Ethernet PHY from Texas Instruments

The DP83848HSQ is a robust Physical Layer transceiver designed for precision, high-speed networking applications. Manufactured by the renowned Texas Instruments, this transceiver is a part of their extensive line of networking ICs that provide reliable solutions for data communication. The DP83848HSQ is engineered to offer seamless integration with Ethernet protocols, ensuring that it can be a cornerstone in building network connectivity in a wide array of devices and systems.

Key Features

  • High-Speed Ethernet Support: The DP83848HSQ supports 10BASE-T and 100BASE-TX Fast Ethernet standards, making it versatile for both legacy and modern network environments.
  • Robust Performance: It operates reliably over extended temperature ranges, making it suitable for industrial applications where conditions may be harsh.
  • Energy Efficient: With built-in power-down and energy detection modes, the DP83848HSQ is designed for power-sensitive applications, ensuring energy efficiency without sacrificing performance.
  • Flexible Interface Options: The device features a flexible MII (Media Independent Interface) that can be configured for various host interfaces, providing ease of integration with different microcontrollers or processors.
  • Auto-MDIX Capabilities: It comes with automatic MDI/MDIX crossover detection, which simplifies network installation by allowing the use of straight-through or crossover Ethernet cables without the need for manual switching.

Applications

The DP83848HSQ is ideal for a variety of applications that require reliable network connectivity. These include:

  • Embedded systems
  • Industrial automation and control systems
  • Building management systems
  • Networked consumer electronics
  • Point of Sale (POS) terminals
  • Networked printers and servers

Quality and Support

As with all Texas Instruments products, the DP83848HSQ is built to the highest quality standards. TI provides comprehensive technical support, including detailed datasheets, application notes, and design resources to assist developers in integrating the DP83848HSQ into their projects. With its combination of performance, efficiency, and support, the DP83848HSQ is a reliable choice for your networking needs.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5644 $73.6932
5+ $23.0096 $115.0480
7+ $22.2323 $155.6261
10+ $20.6776 $206.7760
13+ $19.9002 $258.7026
16+ $19.1229 $305.9664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess