EN
  • EN
  • DE
  • IT

DP83TG720RWRHARQ1

Part No DP83TG720RWRHARQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 1000BASE-T1 AUTOMOTIVE ETHERNET  /  1/1 Transceiver Full, Half IEEE 802.3 36-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type Transceiver
Protocol IEEE 802.3
Number of Drivers/Receivers 1/1
Duplex Full, Half
Data Rate 1Gbps
Voltage - Supply 0.95V ~ 1.1V, 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 36-VFQFN Exposed Pad
Supplier Device Package 36-VQFN (6x6)
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DP83TG720RWRHARQ1TR
Standard Package 2,500
Win Source Part Number 998126-DP83TG720RWRHARQ1
Ultra Librarian 3D Model Ultra Librarian DP83TG720RWRHARQ1 CAD Model

Description

The DP83TG720RWRHARQ1 is a state-of-the-art physical layer transceiver from Texas Instruments, designed to meet the rigorous demands of industrial communication networks. This advanced product is engineered to provide reliable and high-speed data transmission, ensuring seamless connectivity for a wide range of applications.

Robust Performance and Connectivity

At the heart of the DP83TG720RWRHARQ1 is its robust performance, capable of handling 100BASE-T1 Ethernet communication over a single twisted pair cable. This feature not only simplifies the cabling requirements but also reduces the overall system cost and weight, making it an ideal solution for automotive and industrial applications where space and efficiency are critical.

Enhanced Data Integrity and Security

Texas Instruments understands the importance of data integrity and security in today's connected world. The DP83TG720RWRHARQ1 is equipped with advanced features such as error detection and correction mechanisms to ensure the reliability of the data being transmitted. It also supports secure boot and encryption to protect against unauthorized access and tampering, providing an additional layer of security to your communication network.

Energy-Efficient and Environmentally Friendly

Energy efficiency is a key consideration in modern electronics design, and the DP83TG720RWRHARQ1 does not disappoint. It features low-power modes and energy-saving techniques that minimize power consumption when the device is not in active use. This not only helps reduce operational costs but also contributes to a greener and more sustainable environment.

Easy Integration and Versatility

The DP83TG720RWRHARQ1 is designed for easy integration into existing systems, with a flexible interface that is compatible with a variety of microcontrollers and processors. Its versatility makes it suitable for a wide range of applications, including automotive infotainment systems, industrial automation, and control networks.

Reliable Support and Longevity

Backed by Texas Instruments' renowned customer support and quality assurance, the DP83TG720RWRHARQ1 comes with the promise of reliability and longevity. With ongoing technical support and a commitment to product longevity, customers can trust in the lasting performance and continued availability of this exceptional transceiver.

For those looking to enhance their communication networks with a high-performance, secure, and energy-efficient solution, the DP83TG720RWRHARQ1 from Texas Instruments stands out as a superior choice.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 4/4 60WQFN
Lowest to $12.8791
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TSSOP
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER FIBRE CHAN 28SOIC
Need more? Email Us
National Semiconductor (TI)
IC TRANSCEIVER 3/21 48TSSOP
Lowest to $3.3892
Maxim Integrated
IC QUAD LVDS LINE RECEIVER SOIC
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 256BGA
Lowest to $12.6398
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $1.8278
ON Semiconductor
1-CHIP TUNER IC INCORPORATING PL
Lowest to $23.7466
Analog Devices Inc.
IC TXRX RS232 4:5 3.3V LP 28SSOP / 4/5 Transceiver RS232 28-SSOP
Lowest to $4.7120

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9217 $55.4519
16+ $6.4999 $103.9984
24+ $6.2968 $151.1232
33+ $6.0937 $201.0921
43+ $5.8905 $253.2915
57+ $5.2812 $301.0284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess