EN
  • EN
  • DE

DRV10987DPWPR

Part No DRV10987DPWPR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR 4.5V-45V 24HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Motor Type - Stepper -
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface Analog, I²C, PWM
Technology Power MOSFET
Step Resolution -
Applications Appliance
Current - Output 2A
Voltage - Supply 4.5V ~ 45V
Voltage - Load 6.2V ~ 28V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-HTSSOP
Base Product Number DRV10987
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372130-DRV10987DPWPR
Ultra Librarian 3D Model Ultra Librarian DRV10987DPWPR CAD Model

Description

Product Overview: DRV10987DPWPR

The DRV10987DPWPR is a state-of-the-art motor driver integrated circuit (IC) from Texas Instruments, designed to deliver efficient, smooth, and quiet operation for three-phase sensorless BLDC (Brushless DC) motors. This compact, high-performance driver is an ideal choice for a wide range of applications, including home appliances, cooling fans, and pumps.

Key Features

  • Integrated Power MOSFETs: The DRV10987DPWPR incorporates three half-bridge drivers with low RDS(on) MOSFETs, allowing for up to 2A continuous output current and reducing the need for external components.
  • Sensorless Sinusoidal Control: It employs a proprietary sensorless control scheme that eliminates the need for Hall sensors, which can reduce cost and complexity while providing smooth and quiet motor operation.
  • Configurable Control: The device offers a variety of configurable parameters, such as acceleration and deceleration rates, maximum speed, and current limit, which can be programmed through the I2C interface or via an external EEPROM.
  • Built-in Protection Features: DRV10987DPWPR comes with a suite of protection features including overcurrent, overtemperature, undervoltage lockout, and cross-conduction prevention, ensuring the safety and reliability of the application.

Efficiency and Performance

The driver is optimized for efficiency, reducing power loss and heat generation with its advanced control algorithms. This leads to extended battery life in portable applications and lower energy consumption in wired systems. The DRV10987DPWPR's smooth control also minimizes acoustic noise and vibration, enhancing the end-user experience.

Easy Integration

With a wide supply voltage range of 6.5V to 28V, the DRV10987DPWPR can accommodate various power supplies, making it versatile for different design requirements. Its thermally enhanced 24-pin HTSSOP package ensures efficient heat dissipation, allowing for higher power operation or reduced cooling requirements. The IC also features a simple, intuitive GUI for quick setup and evaluation.

Overall, the DRV10987DPWPR by Texas Instruments is a well-rounded, feature-rich motor driver solution that simplifies the design process and enhances the performance of three-phase BLDC motor applications.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
DRV8242SQRHLRQ1
Lowest to $5.8209
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5417 $54.1668
9+ $11.1112 $100.0008
14+ $10.7640 $150.6960
20+ $10.4167 $208.3340
25+ $10.0695 $251.7375
34+ $9.0278 $306.9452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess