EN
  • EN
  • DE
  • IT

DRV2604YZFT

Part No DRV2604YZFT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC ERM/LRA HAPTIC DRIVER 9DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Motor Type - AC, DC ERM, LRA
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Power MOSFET
Applications Haptic Feedback
Supply Voltage - Operating 2.5 V to 5.5 V
Voltage - Load 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 9-DSBGA
Win Source Part Number 203342-DRV2604YZFT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian DRV2604YZFT CAD Model

Description

DRV2604YZFT Haptic Driver with Feedback

The DRV2604YZFT is known for its superior haptic feedback capabilities, offering enhanced user interaction through precise and controlled tactile sensations across a variety of electronic applications.

Features and Benefits

  • Optimized for low-power operation.
  • Real-time feedback for improved responsiveness.
  • Works seamlessly with multiple actuator types.
  • Compact and lightweight for portable technology.

Applications/Projects

  • Smart Wearable Devices
  • Home Automation Systems
  • Intelligent Appliances
  • Advanced Gaming Equipment

The DRV2604YZFT is designed for innovators seeking to integrate sophisticated haptic feedback into modern electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC MOTOR DRIVER 28SOP / Motor Driver
Need more? Email Us
STMicroelectronics
IC MOTOR BLDC FET DRIVER 64TQFP / Motor Driver
Lowest to $33.6001
Texas Instruments
IC MTR DRV BIPLR 0-5.3V 24HTSSOP
Lowest to $5.6487
Allegro MicroSystems, LLC
IC MOTOR DRIVER PWM QFN / Motor Driver
Need more? Email Us
ON Semiconductor
LC898200 - MOTOR DVR IRIS/AF/ZOO / Motor Driver
Lowest to $3.1210
Texas Instruments
PROTOTYPE
Need more? Email Us
Rohm Semiconductor
IC MOTOR DRVR 4.5V-10V 24HTSSOP
Lowest to $3.3283
Panasonic
IC MOTOR DRIVER 10V-35V 34HSOP
Lowest to $1.5018
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
Lowest to $10.4853

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.5537 $56.1814
54+ $2.0954 $113.1516
83+ $2.0299 $168.4817
115+ $1.9645 $225.9175
148+ $1.8990 $281.0520
198+ $1.7025 $337.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess