EN
  • EN
  • DE

DRV3245AEPHPRQ1

Part No DRV3245AEPHPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description DRIVER / Multiphase Motor Driver NMOS PWM, SPI 48-HTQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver
Output Configuration Half Bridge (3)
Interface PWM, SPI
Technology NMOS
Applications Automotive
Current - Output 1A
Voltage - Supply 4.5V ~ 45V
Voltage - Load 4.5V ~ 45V
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Surface Mount
Package / Case 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Base Product Number DRV3245
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342196-DRV3245AEPHPRQ1
Ultra Librarian 3D Model Ultra Librarian DRV3245AEPHPRQ1 CAD Model

Description

The DRV3245AEPHPRQ1 from Texas Instruments is a state-of-the-art automotive motor driver designed to meet the rigorous demands of modern vehicle applications. This advanced integrated circuit (IC) is specifically engineered for precision control of brushless DC (BLDC) motors, which are widely used in automotive systems such as power steering, engine cooling fans, and HVAC blowers.

Key Features

  • High Performance: The DRV3245AEPHPRQ1 offers high-efficiency motor control with advanced features such as field-oriented control (FOC) and pulse width modulation (PWM) techniques.
  • Robust Design: Built to withstand harsh automotive environments, this motor driver is AEC-Q100 qualified and features protection against overcurrent, overvoltage, undervoltage, and overtemperature conditions.
  • Wide Voltage Range: Operating from a supply voltage range of 5.5V to 28V, the DRV3245AEPHPRQ1 is versatile for various automotive applications.
  • Communication Interfaces: The device includes CAN and LIN interfaces for communication with microcontrollers, offering flexibility in system design and integration.
  • Compact Footprint: The DRV3245AEPHPRQ1 comes in a small form factor package, making it suitable for space-constrained automotive applications.

Applications

The versatility and robustness of the DRV3245AEPHPRQ1 make it an ideal choice for a wide range of automotive applications, including:

  • Electric Power Steering (EPS)
  • Engine Cooling Fans
  • HVAC Blower Motors
  • Active Grille Shutters
  • Pumps and Compressors

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The DRV3245AEPHPRQ1 is manufactured with rigorous quality control processes and is designed to meet the stringent requirements of the automotive industry. With its advanced features and proven reliability, the DRV3245AEPHPRQ1 is the perfect choice for developers looking to create sophisticated and durable automotive systems.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6860 $58.1160
13+ $7.9475 $103.3175
20+ $7.6992 $153.9840
27+ $7.4508 $201.1716
35+ $7.2024 $252.0840
47+ $6.4574 $303.4978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,501 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess