EN
  • EN
  • DE

DRV5021A2EDBZRQ1

Part No DRV5021A2EDBZRQ1
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23-3  /  Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Sensing Range 13mT Trip, 3.2mT Release
Test Condition -40°C ~ 125°C
Voltage - Supply 2.5V ~ 5.5V
Current - Supply (Max) 2.8mA
Current - Output (Max) 30mA
Output Type Open Drain
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV5021A2EDBZRQ1DKR,296-DRV5021A2EDBZRQ1CT,296-DRV5021A2EDBZRQ1TR
Standard Package 3,000
Win Source Part Number 1146484-DRV5021A2EDBZRQ1
Ultra Librarian 3D Model Ultra Librarian DRV5021A2EDBZRQ1 CAD Model

Description

DRV5021A2EDBZRQ1 Hall Effect Sensor by Texas Instruments

The DRV5021A2EDBZRQ1 is a high-precision, digital-latch Hall effect sensor designed for the automotive industry and manufactured by Texas Instruments (TI). This magnetic sensor is ideal for a wide range of applications where accurate position sensing is crucial. It provides a reliable solution for detecting the presence of a magnetic field and converting it into a digital output signal.

With its advanced chopper-stabilized design, the DRV5021A2EDBZRQ1 offers excellent temperature stability and minimizes the influence of thermal and mechanical stresses. This ensures consistent performance over a broad temperature range, making it suitable for the harsh environments often encountered in automotive applications.

The sensor operates over a supply voltage range of 2.5V to 38V, which provides flexibility in system design and makes it compatible with various electronic control units (ECUs). Additionally, its low supply current of 5.5 mA maximizes energy efficiency, which is particularly beneficial for battery-powered systems.

The DRV5021A2EDBZRQ1 features a digital latch output, which holds the last detected magnetic field state until the opposite magnetic pole is detected. This latching feature is particularly useful in applications such as speed sensing, where the sensor can detect the presence or absence of a rotating magnet. The device's package is a 3-pin DBZ (SOT-23) package, which is small and space-efficient, allowing for easy integration into compact electronic assemblies.

Built with robustness in mind, the DRV5021A2EDBZRQ1 is AEC-Q100 qualified, ensuring it meets the stringent quality standards required for automotive applications. It also includes reverse supply protection up to -22V, which protects the sensor against incorrect power supply connections.

Overall, the DRV5021A2EDBZRQ1 from Texas Instruments is a versatile and dependable choice for designers looking to implement accurate and efficient magnetic sensing in their automotive projects. Its robust design, combined with its low power consumption and high precision, makes it a standout product in the field of magnetic sensors.

You May Also Be Interested in

Diodes Incorporated
MAGNETIC SWITCH LATCH 4SIP / Digital Switch Latch Open Collector Hall Effect 4-SIP
Lowest to $0.1964
Micronas GmbH
MAGNETIC SWITCH LATCH TO92UA
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0671
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1638
NXP / Nexperia
IC MAG SWITCH SENSOR
Lowest to $1.1642
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3819 $51.5565
320+ $0.3134 $100.2880
495+ $0.3036 $150.2820
685+ $0.2938 $201.2530
885+ $0.2840 $251.3400
1,180+ $0.2546 $300.4280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess