EN
  • EN
  • DE

DRV5032DUDBZT

Part No DRV5032DUDBZT
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Unipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±3.9mT Trip, ±3.5mT Release
Test Condition 25°C
Voltage - Supply 1.65V ~ 5.5V
Current - Supply (Max) 3.5µA
Current - Output (Max) 5mA
Output Type Push-Pull
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number DRV5032
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375841-DRV5032DUDBZT
Ultra Librarian 3D Model Ultra Librarian DRV5032DUDBZT CAD Model

Description

Product Overview: Texas Instruments DRV5032DUDBZT

The Texas Instruments DRV5032DUDBZT is a highly sensitive, ultra-low-power digital-switch Hall effect sensor designed for a wide range of applications. This compact sensor is specifically engineered to provide reliable performance in systems where power efficiency and miniaturization are critical.

Key Features

  • Ultra-Low Power Consumption: The DRV5032 operates with a supply current as low as 1.6 µA, which is ideal for battery-powered and portable applications, significantly extending the battery life.
  • High Sensitivity: With its advanced Hall effect sensing technology, the DRV5032 can detect magnetic fields with high accuracy, making it suitable for precise position and proximity sensing tasks.
  • Flexible Operating Voltage Range: The device supports an operating voltage range from 1.65V to 5.5V, allowing it to be used in various systems without the need for additional power regulation.
  • Push-Pull and Open-Drain Output Options: The DRV5032 is available in different output configurations to interface easily with microcontrollers or other logic circuits without requiring external pull-up resistors.
  • Temperature Range: Designed to operate over a temperature range of -40°C to +85°C, the DRV5032 can withstand harsh environmental conditions, making it suitable for industrial and outdoor applications.

Applications

  • Portable and wearable devices
  • Battery-operated equipment
  • Industrial sensing and automation
  • Consumer electronics
  • Energy-efficient building automation

Package and Quality

The DRV5032DUDBZT is offered in an ultra-small X2SON package, which is highly beneficial for space-constrained applications. Additionally, Texas Instruments ensures high-quality standards, providing robust performance and reliability for their products.

Conclusion

Overall, the Texas Instruments DRV5032DUDBZT Hall effect sensor stands out for its sensitivity, low power consumption, and versatile operating conditions. It is a top choice for designers looking to integrate reliable magnetic sensing capabilities into their applications with minimal power draw and space requirements.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP 4SIP
Need more? Email Us
Texas Instruments
Digital Switch Omnipolar Switch Push-Pull Hall Effect SOT-23-3
Lowest to $0.1451
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.5425
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.6158
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Rohm Semiconductor
MAGNETIC SWITCH UNIPOLAR 4-SSON
Lowest to $0.1417

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3306 $51.2430
370+ $0.2713 $100.3810
575+ $0.2628 $151.1100
790+ $0.2544 $200.9760
1,020+ $0.2459 $250.8180
1,365+ $0.2204 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,550 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess