EN
  • EN
  • DE

DRV5032DUDMRT

Part No DRV5032DUDMRT
Manufacturer Texas Instruments
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR 4X2SON / Digital Switch Unipolar Switch Push-Pull Hall Effect 4-X2SON (1.1x1.4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Unipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range ±3.9mT Trip, ±3.5mT Release
Test Condition -
Voltage - Supply 1.65V ~ 5.5V
Current - Supply (Max) 3.5µA
Current - Output (Max) 5mA
Output Type Push-Pull
Features -
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package 4-X2SON (1.1x1.4)
Package / Case 4-XFDFN Exposed Pad
Base Product Number DRV5032
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352857-DRV5032DUDMRT
Ultra Librarian 3D Model Ultra Librarian DRV5032DUDMRT CAD Model

Description

Introducing the DRV5032DUDMRT Hall Effect Sensor from Texas Instruments

The DRV5032DUDMRT is a cutting-edge Hall Effect sensor designed and manufactured by the renowned Texas Instruments. This ultra-sensitive device is engineered to detect magnetic fields with high precision, providing digital output signals that indicate the presence of a magnetic object. It is a perfect choice for applications that require reliable and contactless switching, ranging from industrial to consumer electronics.

Key Features

  • Ultra-Low Power Consumption: The DRV5032DUDMRT operates with minimal power requirements, making it ideal for battery-powered and energy-sensitive applications.
  • High Sensitivity: It offers excellent magnetic sensing capabilities, able to detect even weak magnetic fields with high accuracy.
  • Omni-Polar Detection: The sensor can detect both north and south poles, eliminating the need for magnet polarity considerations in the design process.
  • Robust Design: Encased in a small SOT-23 package, the DRV5032DUDMRT is designed to withstand harsh environmental conditions, ensuring long-term reliability and performance.
  • Wide Operating Temperature Range: This sensor operates effectively across a broad temperature range, suitable for diverse applications.
  • Simple Integration: The digital output can be easily interfaced with microcontrollers and other digital systems, simplifying the design and reducing time to market.

Applications

The DRV5032DUDMRT is versatile and can be used in a wide array of applications, such as:

  • Position and speed sensing in motors and encoders
  • Open and close detection in consumer electronics (e.g., laptops, smart home devices)
  • Flow meters in industrial and residential systems
  • Proximity detection for safety and security features
  • Tamper detection in utility meters

With its ease of use, robustness, and energy efficiency, the DRV5032DUDMRT from Texas Instruments stands out as an excellent choice for designers looking to incorporate reliable magnetic sensing in their projects. Whether for industrial automation, consumer electronics, or security systems, this Hall Effect sensor offers a high-performance solution that meets the demanding requirements of modern technology.

You May Also Be Interested in

Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH OMNIPOL SOT23-3
Lowest to $0.2707
Infineon Technologies
MAG SWITCH SPEC PURP TSOP6-6-9
Lowest to $1.0801
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH SENS LATCH TO94
Lowest to $0.4183
Allegro MicroSystems, LLC
INTEGRATED DIGITAL BIPOLAR, TMR,
Lowest to $0.8052
Melexis Technologies NV
MAGNETIC SWITCH LATCH TSOT23-3
Lowest to $0.5114

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1415 $50.2325
755+ $0.1326 $100.1130
1,175+ $0.1281 $150.5175
1,680+ $0.1192 $200.2560
2,180+ $0.1147 $250.0460
2,725+ $0.1102 $300.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,600 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess