EN
  • EN
  • DE
  • IT

DRV612

Part No DRV612
Manufacturer Texas Instruments
Catalog END - OF - LIFE
Description 2-Vrms DirectPath™ Line Driver With Programmable-Fixed Gain
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1168572-DRV612
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DRV612 CAD Model

Description

The DRV612 from Texas Instruments is a versatile, high-quality audio line driver designed to meet the rigorous demands of modern audio applications. This integrated circuit is specifically engineered to provide a robust and efficient solution for driving line-level audio signals in a variety of consumer and professional audio systems.

The DRV612 features a dual-channel architecture, making it suitable for stereo audio applications. Each channel is capable of delivering excellent audio performance with low distortion and noise, ensuring a clear and accurate audio reproduction. The device operates over a wide supply voltage range, accommodating various system power requirements and making it highly adaptable for different audio system designs.

One of the key advantages of the DRV612 is its built-in 2VRMS fixed gain, which simplifies the design process by eliminating the need for external gain-setting components. This not only reduces the bill of materials but also minimizes the circuit's footprint, making it ideal for space-constrained applications. Additionally, the DRV612 features a high capacitive load drive capability, allowing it to drive long cables without signal degradation, which is crucial for professional audio installations.

The device also includes integrated thermal and short-circuit protection, which enhances the overall reliability and longevity of the product. This protection ensures that the DRV612 continues to operate safely even under challenging conditions, safeguarding both the IC itself and the connected audio equipment.

Designed with the user in mind, the DRV612 comes in a compact, surface-mount PowerPAD™ package, which facilitates efficient thermal dissipation and ease of integration into various system designs. Whether it's for home theater systems, professional audio mixing consoles, or any other application requiring a high-fidelity line driver, the DRV612 stands as a top choice for designers and audio enthusiasts alike.

Overall, the DRV612 audio line driver is a testament to Texas Instruments' commitment to providing high-performance, reliable, and user-friendly audio solutions that cater to an array of audio system requirements.

You May Also Be Interested in

Chino-Excel
Dual P-Channel Enhancement Mode Field Effect Transistor
Lowest to $0.2041
B14
DB Lectro Inc
FEMALE HEADER PROFILE : 4.2mm SIDE-ENTRY TYPE
Need more? Email Us
Everlight Electronics Co Ltd
4 PIN LONG CREEPAGE SOP
Lowest to $0.1100
Infineon Technologies
CMOS compatible parallel input pins for four channels
Lowest to $3.4332
Rohm Semiconductor
100mA / 50V Digital transistors
Lowest to $1.1603
STMicroelectronics
DAMPER + MODULATION DIODE FOR VIDEO
Need more? Email Us
Nihon Inter Electronics Corporation
Schottky Barrier Diode
Lowest to $0.3661
Atmel
3-wire Serial EEPROMs 2K (256 x 8 or 128 x 16)
Need more? Email Us
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0537 $57.9535
130+ $0.8646 $112.3980
205+ $0.8376 $171.7080
280+ $0.8105 $226.9400
360+ $0.7836 $282.0960
480+ $0.7025 $337.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess