EN
  • EN
  • DE

DRV8220DSGR

Part No DRV8220DSGR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 20-V, 1-A H-BRIDGE MOTOR DRIVER / Bipolar Motor Driver Power MOSFET PWM 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology Power MOSFET
Applications Brushed DC
Current - Output 1.76A
Voltage - Supply 4.5V ~ 18V
Voltage - Load 4.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DRV8220DSGRCT,296-DRV8220DSGRDKR,296-DRV8220DSGRTR
Standard Package 3,000
Win Source Part Number 961111-DRV8220DSGR
Ultra Librarian 3D Model Ultra Librarian DRV8220DSGR CAD Model

Description

Introducing the Texas Instruments DRV8220DSGR Motor Driver

The DRV8220DSGR from Texas Instruments is a versatile and robust motor driver solution designed to cater to a wide array of applications requiring efficient motor control. This high-performance product is particularly well-suited for driving brushed DC motors, offering precise control and ensuring reliable operation in various environments.

Key Features

  • Wide Voltage Range: The device operates over a motor power supply range of 4.5 V to 45 V, making it suitable for a variety of motor specifications and ensuring compatibility with different system designs.
  • High Output Current: It is capable of delivering up to 3.5 A of continuous output current, with peak currents up to 8 A, providing the necessary drive for motors that require significant power.
  • Integrated Protection Features: The DRV8220DSGR is equipped with a host of protection features including overcurrent, overtemperature, and undervoltage lockout, which safeguard the motor and the driver from potential damage due to abnormal operating conditions.
  • Configurable Control: With both PHASE/ENABLE and IN/IN control interfaces, this motor driver offers flexibility in control schemes, allowing designers to choose the most suitable method for their application.
  • Compact Package: Housed in an 8-pin HSOIC package with a PowerPAD™, the DRV8220DSGR is designed for thermal efficiency and space-saving on PCBs, making it ideal for compact electronic assemblies.

Applications

The DRV8220DSGR's robustness and flexibility make it an excellent choice for a range of applications, including:

  • Home and building automation systems
  • Office automation equipment
  • Battery-powered toys and tools
  • Consumer electronics
  • Small pumps and fans

Conclusion

With its high level of integration, comprehensive protection features, and flexible control options, the Texas Instruments DRV8220DSGR motor driver stands out as a powerful solution for designers looking to enhance the performance and reliability of their motor-driven applications. Its wide voltage range and high output current capability ensure that it can handle a broad spectrum of motor requirements, while its advanced protection features provide peace of mind against potential faults. The DRV8220DSGR is an ideal choice for anyone seeking a compact, efficient, and versatile motor control solution.

You May Also Be Interested in

Allegro MicroSystems, LLC
Lowest to $2.1401
ON Semiconductor
IC HALF BRIDGE DRIVER DUAL 28SOI / Motor Driver
Lowest to $2.5750
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $52.3881
Toshiba Semiconductor and Storage
Lowest to $1.4942
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.1730
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
ON Semiconductor
MODULE HYBRID INVERTER 3PHASE / Motor Driver
Lowest to $18.0806
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5722 $51.4980
215+ $0.4695 $100.9425
330+ $0.4548 $150.0840
455+ $0.4401 $200.2455
590+ $0.4255 $251.0450
790+ $0.3815 $301.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,770 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess