EN
  • EN
  • DE

DRV8350RSRGZT

Part No DRV8350RSRGZT
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTIPHAS 6-95V 48QFN / Multiphase Motor Driver Power MOSFET SPI 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Motor Type - Stepper Multiphase
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Half Bridge (3)
Interface SPI
Technology Power MOSFET
Applications Brushless DC (BLDC)
Current - Output 25mA
Voltage - Supply 6V ~ 95V
Voltage - Load 9V ~ 75V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number DRV8350
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847642-DRV8350RSRGZT
Ultra Librarian 3D Model Ultra Librarian DRV8350RSRGZT CAD Model

Description

Overview of Texas Instruments DRV8350RSRGZT

The Texas Instruments DRV8350RSRGZT is a state-of-the-art motor driver that is designed to efficiently manage three-phase brushless DC (BLDC) motors. This advanced product is part of the DRV835x family and is housed in a compact 48-VQFN package, making it suitable for space-constrained applications.

Key Features

  • Integrated Smart Gate Drive: The DRV8350RSRGZT features a smart gate drive architecture with three half-bridge drivers. This design supports up to 1.7A source and 2.3A sink peak current capability, allowing for the direct driving of MOSFET gates, which results in reduced system complexity and improved reliability.
  • Configurable Gate Drive Settings: Users can configure gate drive settings through a SPI or hardware interface, providing flexibility for various motor profiles and ensuring optimal performance across different applications.
  • Advanced Protection Features: This motor driver is equipped with a comprehensive set of protection features, including overcurrent, overtemperature, undervoltage lockout, and charge pump under-voltage, ensuring the safe operation of the motor and prolonging the lifespan of the system.
  • Integrated Buck Regulator: An integrated 1.5A step-down (buck) voltage regulator is included, which can power both the DRV8350R and external system components, simplifying power supply design.

Applications

The DRV8350RSRGZT is versatile and can be used in a variety of applications, such as:

  • Power tools
  • Drones
  • Robotics
  • Appliances
  • Industrial pumping
  • Cooling fans

Technical Specifications

With an operating voltage range of 8V to 60V and a maximum output current of 100mA for the buck regulator, the DRV8350RSRGZT is suitable for a wide range of power requirements. Its ambient temperature range from -40°C to 125°C ensures reliable operation in diverse environments.

Conclusion

The Texas Instruments DRV8350RSRGZT motor driver combines robust performance with advanced features, making it an excellent choice for engineers and designers looking to optimize their motor control systems. Its integrated features and comprehensive protection mechanisms provide a high level of efficiency and safety, reducing design complexity and enhancing overall system reliability.

You May Also Be Interested in

Omron
SENSOR REFLECTVE 100MM NPN DO/LO / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ NPN - Dark-ON/Light-ON - Selectable
Lowest to $39.7274
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
TDFN-8L-EP(2x2) Motor Drivers, Controllers RoHS
Lowest to $0.2112
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006
Infineon Technologies
SPI DSO-12 Gate Drivers RoHS
Lowest to $10.1866
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6799 $53.7593
16+ $6.3015 $100.8240
25+ $6.1046 $152.6150
34+ $5.9076 $200.8584
44+ $5.7107 $251.2708
59+ $5.1200 $302.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess