EN
  • EN
  • DE

DRV8424PRGER

Part No DRV8424PRGER
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description 35V, 2.5A BIPOLAR STEPPER OR DUA / Bipolar Motor Driver Power MOSFET PWM 24-VQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM
Technology Power MOSFET
Step Resolution -
Applications Consumer, Industrial
Current - Output 2.5A
Voltage - Supply 0V ~ 5.5V
Voltage - Load 4.5V ~ 33V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number DRV8424
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372100-DRV8424PRGER
Ultra Librarian 3D Model Ultra Librarian DRV8424PRGER CAD Model

Description

Introducing the DRV8424PRGER Motor Driver from Texas Instruments

The DRV8424PRGER is a state-of-the-art motor driver integrated circuit (IC) designed by Texas Instruments (TI) to cater to a wide range of motion control applications. This IC is a perfect choice for engineers and designers looking to drive stepper motors, brushed DC motors, or other similar actuator systems with precision and efficiency.

Encased in a compact 24-pin VQFN package, the DRV8424PRGER offers a high level of integration, reducing the need for multiple external components. This not only saves board space but also simplifies the design process, allowing for quicker development and deployment of end products.

Key Features of the DRV8424PRGER:

  • Flexible Motor Control: The IC supports various motor types, providing versatility for a broad range of applications. Whether it's for precision stepper motor control in 3D printers or robust brushed DC motor management in industrial machinery, this driver can handle it.
  • Advanced Current Regulation: With its integrated current-sense amplifiers, the DRV8424PRGER allows for precise control over motor current, which is crucial for maintaining efficiency and performance. This feature also helps protect the motor from potential damage due to overcurrent conditions.
  • Microstepping Support: For applications requiring fine control of stepper motors, the DRV8424PRGER offers microstepping capabilities. This enables smoother and more accurate motor movements, which is essential in applications like CNC machines and robotics.
  • Built-in Protection: The driver includes multiple protection features such as overcurrent, thermal shutdown, and under-voltage lockout, ensuring reliable operation and longevity of the motor and the driver IC itself.
  • Configurability: Through its SPI or hardware interface, the DRV8424PRGER can be easily configured to match specific application requirements, making it a flexible solution for a variety of motor control scenarios.

In summary, the DRV8424PRGER from Texas Instruments is a versatile, efficient, and reliable motor driver solution that is well-suited for a wide array of applications. Its advanced features and protective measures make it an excellent choice for designers looking to enhance the performance and durability of their motor-driven systems.

You May Also Be Interested in

Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.6008
Analog Devices Inc.
Motor / Motion / Ignition Controllers & Drivers Stepper motor driver 7 TO 34V, for external P/N-Fets with S/D and SPI Interface, 256 Steps, CoolStep, StallGuard2 and SpreadCycle
Lowest to $5.8647
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
Monolithic Power Systems Inc.
45V, 9M H-BRIDGE MOTOR DRIVER
Lowest to $13.0903
Omron
LIGHT CURTAIN HAND 25MM / Light Curtain 25mm Hand Blanking, Muting Function
Need more? Email Us
Omron
Power Supply, 3-Phase, 480VAC, 24V, 960 watt, Coated PCB, Monitoring LEDs
Need more? Email Us
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3691 $50.9528
20+ $5.2260 $104.5200
30+ $5.0627 $151.8810
41+ $4.8993 $200.8713
53+ $4.7360 $251.0080
71+ $4.2461 $301.4731
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess